location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC PA271W computer monitor 68,6 cm (27") 2560 x 1440 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA271W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60002925
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC PA271W computer monitor 68,6 cm (27") 2560 x 1440 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68,6 cm (27")
  • - 2560 x 1440 pixels
  • - 6 ms 300 cd/m² 1000:1
Warranty: 3 years
Long product name NEC PA271W computer monitor 68,6 cm (27") 2560 x 1440 pixels Black :
The long product name of NEC PA271W computer monitor 68,6 cm (27") 2560 x 1440 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PA271W, 27" LCD, 2560 x 1440, 6ms, 1000:1, 300cd/m2, 1.073B
More>>>
Short summary description NEC PA271W computer monitor 68,6 cm (27") 2560 x 1440 pixels Black:
This short summary of the NEC PA271W computer monitor 68,6 cm (27") 2560 x 1440 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC PA271W, 68,6 cm (27"), 2560 x 1440 pixels, 6 ms, Black

Long summary description NEC PA271W computer monitor 68,6 cm (27") 2560 x 1440 pixels Black:
This is an auto-generated long summary of NEC PA271W computer monitor 68,6 cm (27") 2560 x 1440 pixels Black based on the first three specs of the first five spec groups.

NEC PA271W. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:36:33
Uk has collected 29 expert reviews for NEC PA271W computer monitor 68.6 cm (27") 2560 x 1440 pixels Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
itproportal.com
Updated:
2016-11-14 22:36:28
Designed for graphics professionals, photographers, and anyone who requires accurate colour and greyscale performance, the NEC PA271W is a high-end desktop monitor that uses the latest panel and processing technologies to deliver the goods. Featuring a 14...
Good Solid greyscale and colour performance, Loads of features and settings, 2,560 x 1,440 resolution...
Bad No HDMI port, Bulky cabinet, Expensive...
Bottom line With a price tag of a grand, the NEC MultiSync PA271W is expensive, but as is usually the case, premium quality commands a premium outlay. Its 27-in P-IPS panel offers impressive performance and a generous feature set, and its extensive settings menu all...
80%
evogadget.com
Updated:
2016-11-14 22:36:29
NEC is a popular company and its manufacturers have developed lots of professional monitors along the years. They decided to add a new affordable one to their ever-growing professional desktop display collection. The name of the latest product: NEC MultiS...
Bottom line To sum it up this article, the new monitor from NEC is definitely a worthy buy for anyone interested in affordable professional displays...
0%
uk.hardware.info
Updated:
2016-11-14 22:36:29
Since the arrival of the TFT display, there has been very little reason, aside from the price, to not go for the largest screen possible. A large model isn't deeper than a smaller display, so not much extra space is needed. The rapid rise of the LED bac...
Bottom line The 17 monitors we reviewed range in price from £200 to more than £1,000, and are therefore also aimed at different market segments. If we look at which monitors have allround good performance with a reasonable price, a number of displays get our attent...
0%
tomshardware.co.uk
Updated:
2016-11-14 22:36:29
Many of you asked for a round-up of 27" IPS-based displays, and here it is. Although these screens feature similar specifications, you might be surprised at how much they differ, both in performance and price. Which of the three is right for you?...
0%
macworld.co.uk
Updated:
2016-11-14 22:36:33
Pitting this monster monitor against the bulk of its rivals here is like sticking a stealth fighter in the midst of a bunch of biplanes. The NEC PA271W is big, black, almost industrial, with a professional level spec to match – from its high-quality b...
Good Pro level monitor with colour fidelity to match; gorgeous gaming and movie playback; wide colour gamut; money-no-object performance...
Bad Superb picture quality comes at a cost; not the best performer when it comes to response times; no HDMI input; no built-in speakers...
100%
pcadvisor.co.uk
Updated:
2016-11-14 22:36:33
Product Code: 60002925 NEC's MultiSync PA271W is a 27in widescreen LCD display aimed at colour professionals. With its 2560x1440 resolution, 300 cd/m2 brightness, 1,000:1 contrast ratio, multiple inputs, and plethora of tools for attaining (and maint...
Bottom line For colour professionals looking for a large, glare-free, ergonomically adjustable display with tons of colour-tweaking tools and technology to achieve and maintain accurate colour over time, the NEC MultiSync PA2701W delivers. James Galbraith, Macwor...
90%
zdnet.co.uk
Updated:
2016-11-14 22:36:33
If you're a graphics professional and you don't buy the NEC MultiSync PA271W, then its £1,179 (ex. VAT) price probably scared you away. If you're comfortable with the price, the MultiSync PA271W is the best-performing monitor we've tested and has the m...
Good Superb performance, Comprehensive onscreen display...
Bad Costlier than its closest competitor, Lacks several connection options, including HDMI...
Bottom line NEC's 27in. MultiSync PA271W performs superbly, but may be too expensive for what it offers.…...
85%
Country Distributor
United Kingdom 1 distributor(s)