Aopen logo

Aopen H450B Mini Tower Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19233
Info modified on:
21 Apr 2020, 11:31:20
Long product name Aopen H450B Mini Tower Black:

H450B

Short summary description Aopen H450B Mini Tower Black:

Aopen H450B, Mini Tower, PC, Black, SECC, 200 mm, 430 mm

Long summary description Aopen H450B Mini Tower Black:

Aopen H450B. Form factor: Mini Tower, Type: PC, Product colour: Black. Width: 200 mm, Depth: 430 mm, Height: 355 mm. Ventilation fan(s): 120 mm, Main board size: 9.6 x 9.6"

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.