NEC logo

NEC PowerMate VL350 - AMD Athlon 3400+, 512MB, 80GB, DVD, Slim (SFF) 3400+ 0,5 GB DDR-SDRAM AMD Radeon Xpress 200 Windows XP Professional PC

Data-sheet quality:
created/standardized by Icecat
Product views:
17427
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NEC PowerMate VL350 - AMD Athlon 3400+, 512MB, 80GB, DVD, Slim (SFF) 3400+ 0,5 GB DDR-SDRAM AMD Radeon Xpress 200 Windows XP Professional PC:

NEC PowerMate VL350 - AMD Athlon 3400+, 512MB, 80GB, DVD, Slim (SFF), 2,4 GHz, AMD Athlon, 0,5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description NEC PowerMate VL350 - AMD Athlon 3400+, 512MB, 80GB, DVD, Slim (SFF) 3400+ 0,5 GB DDR-SDRAM AMD Radeon Xpress 200 Windows XP Professional PC:

NEC PowerMate VL350 - AMD Athlon 3400+, 512MB, 80GB, DVD, Slim (SFF). Processor frequency: 2,4 GHz, Processor family: AMD Athlon, Processor model: 3400+. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Radeon Xpress 200. Operating system installed: Windows XP Professional. Product type: PC

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.