location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs ZEN X-FI Style 16GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZEN X-FI Style 16GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70PF251209H15
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs ZEN X-FI Style 16GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 16 GB
  • - LCD 6,1 cm (2.4") 320 x 240 pixels
  • - Audio formats supported: AAC, FLAC, MP3
  • - Built-in speaker(s) Equalizer
  • - FM radio Voice recording
  • - Continuous audio playback time: 25 h Lithium-Ion (Li-Ion)
Long product name Creative Labs ZEN X-FI Style 16GB Black :
The long product name of Creative Labs ZEN X-FI Style 16GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZEN X-FI style 16GB black
More>>>
Short summary description Creative Labs ZEN X-FI Style 16GB Black:
This short summary of the Creative Labs ZEN X-FI Style 16GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs ZEN X-FI Style 16GB, 16 GB, LCD, FM radio, 56 g, Black

Long summary description Creative Labs ZEN X-FI Style 16GB Black:
This is an auto-generated long summary of Creative Labs ZEN X-FI Style 16GB Black based on the first three specs of the first five spec groups.

Creative Labs ZEN X-FI Style 16GB. Total storage capacity: 16 GB. Display: LCD. FM radio. Built-in speaker(s). Voice recording. Continuous audio playback time: 25 h. Weight: 56 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 08:15:47
Uk has collected 26 expert reviews for Creative Labs ZEN X-FI Style 16GB Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
XSreviews.co.uk
Updated:
2011-08-07 08:15:41
While the word MP3 player was hijacked with the popularisation of iPods, in the same way that band-aids hijacked the term plaster in the US, it is a misconception that either of these markets is solely occupied by one brand. One constant throughout th...
Bottom line There are very few bad things you can say about this little media player. It looks good, it's a nice compact size with solid construction, high quality audio output, the ability to handle pictures and videos, an 8GB capacity, excellent X-Fi tweaks and...
90%
whathifi.com
Updated:
2011-08-07 08:15:41
At £100 for 16GB, the is a multi-media portable with a very impressive pound-to-memory ratio. With good video format support, FM radio, and a built-in mic and speaker, it ticks all the spec boxes, too.As well as handling the free downloads from BBC iP...
Good Fun, fairly robust design, good format support, smooth sound and crisp pictures...
Bad Lacks the sonic insight of the best...
80%
techadvisor.co.uk
Updated:
2011-08-07 08:15:43
Product Code: 70PF251109H15 The Creative ZEN X-fi Style is a compact MP3 player to rival players such as the iPod nano or Cowon iAudio 9. Creative ZEN X-fi Style: Features In terms of features, the Creative ZEN X-fi Style does not bring anything grou...
Bottom line The Creative ZEN X-fi Style does not bring anything new but the design. If you’re looking for a simple compact MP3 player that offers good sound quality and let you play FLAC, we have no hesitation in recommending it. The Creative ZEN X-Fi Style is on...
70%
tweaktown.com
Updated:
2014-04-08 08:53:50
For as long as I can remember Creative Labs have been producing PC based audio products to a very high standard. In fact, my very first soundcard was a Sound Blaster. And not just any old one, it was the Live. Well, the ‘Live Value‘ to be precise. I...
Bottom line Creative Labs have a strong pedigree with the Zen family. A good user base has already been established with several very well thought out products both currently available and also on the horizon no doubt. My first foray into the Zen way of life wa...
93%
cravingtech.com
Updated:
2014-04-08 08:53:50
Creative Zen X-Fi StyleCreative Zen X-Fi Style is a pocket sized media player, delivering high audio quality, thanks to the X-Fi Crystallizer and X-Fi Expand technology. The way you navigate through the lists may not be the best in the market but it’s...
Bottom line Creative Zen X-Fi Style delivers high quality sound, in fact, much better than the iPod Nano I have. The X-Fi Crystallizer feels like a cheat as it magically enhances your music and the player is also very light and compact in size. The fact that you d...
0%
Country Distributor
United Kingdom 1 distributor(s)