location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision D186 computer monitor 47 cm (18.5") 1366 x 768 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D186
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2580AB1
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkVision D186 computer monitor 47 cm (18.5") 1366 x 768 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 47 cm (18.5")
  • - 1366 x 768 pixels 16:9
  • - 5 ms 200 cd/m² 600:1
  • - 16 W
Warranty: 3 years
Long product name Lenovo ThinkVision D186 computer monitor 47 cm (18.5") 1366 x 768 pixels Black :
The long product name of Lenovo ThinkVision D186 computer monitor 47 cm (18.5") 1366 x 768 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkVision D186 - 18.5" (1366x768) LCD, 600:1, 16:9, 16W, 3300, Black
More>>>
Lenovo ThinkVision D186 computer monitor 47 cm (18.5") 1366 x 768 pixels Black:
The official description of Lenovo ThinkVision D186 computer monitor 47 cm (18.5") 1366 x 768 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo D186 Wide monitor provides 1366 x 768 resolution. This widescreen monitor improves efficiency with easy viewing of multiple applications. The D186 Wide monitor coordinates with any Lenovo ThinkCentre, IdeaCentre, or Lenovo 3000H system and is the ideal choice to replace the 15-inch LCD monitor. It matches the Lenovo design and comes in a black finish. This monitor is best suited for individual study and entertainment, spreadsheet users and web browsing.

Features & Benefits:
- 18.5 in (470 mm) viewable image size;
- Optimum resolution: 1366 x 768 at 60Hz;
- Tilt stand for viewing comfort;
- 16 : 9 aspect ratio;
- Analog attachment;
- Internal power;
- Kensington lock slot compatible for enhanced security;
- Meets 100mm VESA requirement.

Short summary description Lenovo ThinkVision D186 computer monitor 47 cm (18.5") 1366 x 768 pixels Black:
This short summary of the Lenovo ThinkVision D186 computer monitor 47 cm (18.5") 1366 x 768 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision D186, 47 cm (18.5"), 1366 x 768 pixels, 5 ms, Black

Long summary description Lenovo ThinkVision D186 computer monitor 47 cm (18.5") 1366 x 768 pixels Black:
This is an auto-generated long summary of Lenovo ThinkVision D186 computer monitor 47 cm (18.5") 1366 x 768 pixels Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision D186. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 60°. Product colour: Black

Display
Display diagonal *
47 cm (18.5")
Display resolution *
1366 x 768 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
200 cd/m²
Response time
5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
90°
Viewing angle, vertical
60°
Pixel pitch
0,300 x 0,300 mm
Viewable size, horizontal
41 cm
Viewable size, vertical
23 cm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Certification
ISO 9241-307, ISO 9241-307, FCC, WEEE, RoHS
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDCP
No
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 20°
LED indicators
Stand-by
Power
Power consumption (typical) *
16 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Width (without stand)
442 mm
Depth (without stand)
210 mm
Height (without stand)
370 mm
Weight (without stand)
3,3 kg
Other features
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2013-05-19 03:09:46
Uk has collected 1 expert review for Lenovo ThinkVision D186 computer monitor 47 cm (18.5") 1366 x 768 pixels Black and the rating is 50 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
50%