Hauppauge logo

Hauppauge WinTV-NOVA-T PCI Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43377
Info modified on:
04 Apr 2019, 05:50:36
Long product name Hauppauge WinTV-NOVA-T PCI Internal:

WinTV-NOVA-T PCI, DVB-T radio, MPEG-2, IR remote control, PCI

Short summary description Hauppauge WinTV-NOVA-T PCI Internal:

Hauppauge WinTV-NOVA-T PCI, PCI, 1200 MB, Pentium III 733MHz, DirectDraw compatible PCI /AGP Internet Explorer 6 Antenna capable of receiving Freeview, Microsoft Windows XP, WinTV2000, WinTV Scheduler

Long summary description Hauppauge WinTV-NOVA-T PCI Internal:

Hauppauge WinTV-NOVA-T PCI. Interface type: PCI. Minimum storage drive space: 1200 MB, Minimum processor: Pentium III 733MHz. Minimum system requirements: DirectDraw compatible PCI /AGP Internet Explorer 6 Antenna capable of receiving Freeview, Compatible operating systems: Microsoft Windows XP, Bundled software: WinTV2000, WinTV Scheduler

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.