Flexson logo

Flexson FLXS1CM1011 speaker mount Ceiling White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45310
Info modified on:
14 Mar 2024, 19:49:49
Bullet Points Flexson FLXS1CM1011 speaker mount Ceiling White:
  • - Holds a single Sonos One or Sonos PLAY:1 speaker 30cm below ceiling
  • - Speaker can be inverted for access to controls, if required
  • - Tilt 15° down, swivels 80° (40° right, 40° left)
  • - Cable routing to ceiling
  • - Suitable for use with either Sonos One or Sonos PLAY:1 speakers
  • - High-quality build, finished in matt white
  • - Designed and made in UK
Long product name Flexson FLXS1CM1011 speaker mount Ceiling White:

Ceiling bracket for 1x Sonos One, white

Short summary description Flexson FLXS1CM1011 speaker mount Ceiling White:

Flexson FLXS1CM1011, Ceiling, White, -15 - 15°, 80°, Sonos One, PLAY: 1, 1,49 kg

Long summary description Flexson FLXS1CM1011 speaker mount Ceiling White:

Flexson FLXS1CM1011. Placement: Ceiling, Product colour: White, Tilt angle range: -15 - 15°. Weight: 1,49 kg. Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.