location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Firewall Router 8xF+ENet 100VPN RJ45 wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Firewall Router 8xF+ENet 100VPN RJ45
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FVL328GE
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Oct 2017 15:15:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name NETGEAR Firewall Router 8xF+ENet 100VPN RJ45 wired router :
The long product name of NETGEAR Firewall Router 8xF+ENet 100VPN RJ45 wired router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cable/DSL ProSafe VPN Firewall Router
More>>>
NETGEAR Firewall Router 8xF+ENet 100VPN RJ45 wired router:
The official description of NETGEAR Firewall Router 8xF+ENet 100VPN RJ45 wired router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NETGEAR's FVL328 Pro-Safe VPN firewall offers total business-class security for your office network. A low-cost, high performance device, this broadband-capable VPN firewall provides Denial of Service (DoS) protection and Intrusion Detection using Stateful Packet Inspection (SPI), 168-bit 3DES IPSec encryption capabilities, routing, URL access/content filtering, logging, reporting, and real-time alerts. It initiates up to 100 IPSec VPN tunnels simultaneously, reducing your operating costs, maximizing the security of your network and giving remote users full use of office resources. Eight auto-sensing, Auto Uplink™ switched LAN ports and Network Address Translation (NAT) routing connect up to 253 users for simultaneous broadband access sharing.

» Up to 100 simultaneous IPSec VPN tunnels
» High-speed 150 MHz CPU for fast tunneling throughput
» True Firewall with Stateful Packet Inspection (SPI) and Intrusion
» Denial of Service (DoS) attack protection

Short summary description NETGEAR Firewall Router 8xF+ENet 100VPN RJ45 wired router:
This short summary of the NETGEAR Firewall Router 8xF+ENet 100VPN RJ45 wired router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Firewall Router 8xF+ENet 100VPN RJ45, RIP-1, RIP-2, DES, MD5, SHA-1, 2 MB, 16 MB, 0 - 40 °C, 0 - 90%

Long summary description NETGEAR Firewall Router 8xF+ENet 100VPN RJ45 wired router:
This is an auto-generated long summary of NETGEAR Firewall Router 8xF+ENet 100VPN RJ45 wired router based on the first three specs of the first five spec groups.

NETGEAR Firewall Router 8xF+ENet 100VPN RJ45. Routing protocols: RIP-1, RIP-2. Security algorithms: DES, MD5, SHA-1. Flash memory: 2 MB, Internal memory: 16 MB. Maximum data transfer rate: 0,097 Gbit/s, Dimensions (WxDxH): 39,6 x 254 x 178 mm

Protocols
Routing protocols
RIP-1, RIP-2
Security
Security algorithms *
DES, MD5, SHA-1
Features
Flash memory
2 MB
Internal memory
16 MB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Other features
Maximum data transfer rate
0,097 Gbit/s
Dimensions (WxDxH)
39,6 x 254 x 178 mm
Brand Image Product code Product Stock Price from
NETGEAR Firewall Router 8xF+ENet 8VPN RJ45 wired router NETGEAR Firewall Router 8xF+ENet 8VPN RJ45 wired router
(show image)
FVS328NA Firewall Router 8xF+ENet 8VPN RJ45 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR Firewall Router 8xF+ENet 8VPN RJ45 wired router NETGEAR Firewall Router 8xF+ENet 8VPN RJ45 wired router
(show image)
FVS328GE Firewall Router 8xF+ENet 8VPN RJ45 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)