HP logo

HP Compaq LA2405wg computer monitor 61 cm (24") 1920 x 1200 pixels Aluminium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187700
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jul 2012
Long product name HP Compaq LA2405wg computer monitor 61 cm (24") 1920 x 1200 pixels Aluminium:

Compaq LA2405wg 24" TN, 1920 x 1200, 5 ms, 300cd/m2, 1000:1, 160°/160°, VGA, DVI-D, USB, DisplayPort

HP Compaq LA2405wg computer monitor 61 cm (24") 1920 x 1200 pixels Aluminium:

Find the viewing angle that best suits your needs with the newly re-designed comfort and energy-efficient features of the HP Compaq LA2405wg 24-inch Widescreen LCD Monitor.

- Comfortable computing: adjust the new slider stand to find a position that is suitable for you, whether you are a child or an adult or are shorter or taller in stature, with adjustable tilt, pivot head rotation, swivel and height adjustments.

- Advanced features: experience 3000:1 Dynamic Contrast Ratio, sharp resolutions to 1920 x 1200 and enhanced connectivity from VGA and HDCP compliant DVI inputs, DisplayPort and integrated USB.

- Environmentally responsible: the HP Compaq LA2405wg is ENERGY STAR® qualified, has an EPEAT™ rating of Gold, is TCO 5.0 Certified, contains packaging that uses materials with a lower environmental impact and includes a low power panel.

Short summary description HP Compaq LA2405wg computer monitor 61 cm (24") 1920 x 1200 pixels Aluminium:

HP Compaq LA2405wg, 61 cm (24"), 1920 x 1200 pixels, 5 ms, Aluminium

Long summary description HP Compaq LA2405wg computer monitor 61 cm (24") 1920 x 1200 pixels Aluminium:

HP Compaq LA2405wg. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting. Product colour: Aluminium

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.