location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung GT-E2210 4,5 cm (1.77") 85 g Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-E2210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-E2210WRBXEC
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung GT-E2210 4,5 cm (1.77") 85 g Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Red
  • - 4,5 cm (1.77") 128 x 160 pixels
  • - Bluetooth 2.1+EDR
  • - FM radio
  • - 800 mAh
More>>>
Short summary description Samsung GT-E2210 4,5 cm (1.77") 85 g Red:
This short summary of the Samsung GT-E2210 4,5 cm (1.77") 85 g Red data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung GT-E2210, Clamshell, 4,5 cm (1.77"), 128 x 160 pixels, Bluetooth, 800 mAh, Red

Long summary description Samsung GT-E2210 4,5 cm (1.77") 85 g Red:
This is an auto-generated long summary of Samsung GT-E2210 4,5 cm (1.77") 85 g Red based on the first three specs of the first five spec groups.

Samsung GT-E2210. Form factor: Clamshell. Display diagonal: 4,5 cm (1.77"), Display resolution: 128 x 160 pixels, External display: STN. Bluetooth. FM radio. Battery capacity: 800 mAh, Standby time (2G): 340 h. Weight: 85 g. Product colour: Red

Design
Product colour *
Red
Display
Display diagonal *
4,5 cm (1.77")
Display resolution *
128 x 160 pixels
Display type
TFT
Panel type
TFT
External display *
STN
External display diagonal
2,54 cm (1")
External display resolution
96 x 96 pixels
Touchscreen *
No
Memory
Flash card support *
No
Internal memory
9 MB
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Digital zoom
4x
Network
Data network *
GPRS
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Audio
Polyphonic rings quantity
40
Power
Battery capacity *
800 mAh
Talk time (2G) *
8,33 h
Standby time (2G) *
340 h
Weight & dimensions
Weight *
85 g
Width
46,5 mm
Depth
18,5 mm
Height
96 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Stopwatch
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Form factor *
Clamshell
Call management
Call timer
Yes
Other features
Interface
USB
Networking type
GSM
Operating frequency
850/900/1800/1900 MHz
Browser supported
Openwave 6.2.3.3
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:19:54
Uk has collected 1 expert review for Samsung GT-E2210 4.5 cm (1.77") 85 g Red and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%