HP logo

Samsung ProXpress SL-M4030ND Laser Printer 1200 x 1200 DPI A4

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52061
Info modified on:
31 Aug 2024, 05:36:44
Long product name Samsung ProXpress SL-M4030ND Laser Printer 1200 x 1200 DPI A4:

Samsung ProXpress SL-M4030ND Laser Printer

Samsung ProXpress SL-M4030ND Laser Printer 1200 x 1200 DPI A4:

Fast printing with a 1 GHz dual-core CPU
The ProXpress M4030ND has a 1 GHz dual-core processor and 256MB of memory that can be extended up to 2GB. That makes it capable of printing up to 40 pages per minute (ppm) to reduce completion time of even the heaviest print jobs.[1]
High-quality text and images with ReCP
Samsung’s unique Rendering Engine for Clean Page (ReCP) technology delivers sharper text and cleaner images. A outstanding resolution of 1,200 x 1,200 effective dpi provides that everything you do will stand out.[1]
Heavier paper handling with 4 x 550 Sheet SCF
The ProXpress M4030ND enhances printer performance with a robust design built to handle heavier paper.The efficient multipurpose tray also feeds multiple sheets and can be configured to handle up to 2,850 pages.[1]
Convenient authentication using a mobile phone
The ProXpress M4030ND offers secure authentication and mobile tap-to-print functionality with NFC Pro technology. Simply tap, then print documents from any NFC-supported mobile device.
Enterprise level security for safer printing
The ProXpress M4030ND offers excellent control of user, document and network access at the enterprise security level. It supports various authentication and security protocols, while enabling administrators to manage the printer fleet.
Excellent max monthly duty cycle
The ProXpress M4030ND provides highly reliable operation with the excellent max monthly duty cycle to ensure job is handled to perfection.
Certified safe toner (TÜV)
Our genuine Samsung toner meets the strict requirements for low levels of contaminants and hazardous substance emissions set by TÜV Rheinland®[1]

Short summary description Samsung ProXpress SL-M4030ND Laser Printer 1200 x 1200 DPI A4:

Samsung ProXpress SL-M4030ND Laser Printer, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, Network ready

Long summary description Samsung ProXpress SL-M4030ND Laser Printer 1200 x 1200 DPI A4:

Samsung ProXpress SL-M4030ND Laser Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.