HP logo

Samsung ProXpress SL-C4060FX Laser A4 9600 x 600 DPI 40 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131790
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
29 Apr 2020
Bullet Points Samsung ProXpress SL-C4060FX Laser A4 9600 x 600 DPI 40 ppm:
  • - Help boost productivity with powerful performance
  • - Work smarter, with customized workflows
  • - Help cut down on costs with money-saving technology
Warranty:
Warranty varies by country. Please contact customer service for information.
Long product name Samsung ProXpress SL-C4060FX Laser A4 9600 x 600 DPI 40 ppm:

Samsung ProXpress SL-C4060FX Color Laser Multifunction Printer, Laser, 9600 x 600 DPI, 40 ppm, A4, 1500 MHz, 3072 MB, 17.8 cm (7")

Samsung ProXpress SL-C4060FX Laser A4 9600 x 600 DPI 40 ppm:

The ProXpress C4060FX has an intuitive Android-based interface and is equipped with the innovative ReCP technology. It boasts scan speeds of 60 ipm and has a large toner capacity with durable parts which helps to lower TCO.

Short summary description Samsung ProXpress SL-C4060FX Laser A4 9600 x 600 DPI 40 ppm:

Samsung ProXpress SL-C4060FX, Laser, Colour printing, 9600 x 600 DPI, Colour copying, A4, Black, White

Long summary description Samsung ProXpress SL-C4060FX Laser A4 9600 x 600 DPI 40 ppm:

Samsung ProXpress SL-C4060FX. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 40 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product colour: Black, White

Disclaimer Samsung ProXpress SL-C4060FX Laser A4 9600 x 600 DPI 40 ppm SS218B:
[1] Declared yield value in accordance with ISO/IEC 19789
[2] Samsung Electronics Co., Ltd. Inspires the world and shapes the future with transformative ideas and technologies, redefining the worlds of TVs, smartphones, wearable devices, tablets, digital appliances, printers, medical equipment, network systems and semiconductors. We are also leading in the Internet of Things space through, among others, our Digital Health and Smart Home initiatives, We employ 307,000 people across 84 countries. To discover more, please visit our official website at www.samsung.com and our official blog at global.samsungtomorrow.com.
[3] Copyright ⓒ 2017 Samsung Electronics Co., Ltd. All rights reserved Specifications and designs are subject to change without notice. Nonmetric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names and logos are trademarks and/or registered trademarks of their respective owners and are hereby recognized and acknowledged.
[4] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment.  An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.