location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-M2026 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M2026
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS281B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628388035 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2024 15:15:09
The date of the most recent change of this product data-sheet in Icecat.
HP SS281B user manual (21.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Xpress SL-M2026 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 20 ppm
  • - Duplex printing
  • - Maximum duty cycle: 10000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 8 MB Built-in processor 400 MHz
More>>>
Short summary description Samsung Xpress SL-M2026 1200 x 1200 DPI A4:
This short summary of the Samsung Xpress SL-M2026 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-M2026, Laser, 1200 x 1200 DPI, A4, 20 ppm, Duplex printing, Black, Grey

Long summary description Samsung Xpress SL-M2026 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung Xpress SL-M2026 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung Xpress SL-M2026. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Product colour: Black, Grey

Printing
Duplex printing mode
Manual
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
8,5 s
Features
Maximum duty cycle *
10000 pages per month
Number of print cartridges *
1
Page description languages *
SPL
Replacement cartridges
MLT-D111S
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Internal memory *
8 MB
Maximum internal memory
8 MB
Built-in processor
Yes
Processor frequency
400 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
3,8 dB
Design
Product colour *
Black, Grey
Built-in display *
No
Power
Power consumption (printing) *
310 W
Power consumption (ready)
30 W
Power consumption (standby)
1,1 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016, Windows Server 2016 x64, Windows Small Business Server 2003, Windows Small Business Server 2008
Minimum RAM
128 MB
Minimum storage drive space
1500 MB
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
331 mm
Depth
215 mm
Height
178 mm
Weight
3,97 kg
Packaging data
Package width
386 mm
Package depth
273 mm
Package height
298 mm
Package weight
5,28 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
500 pages
Quick start guide
Yes
Software CD
Yes
Documentation CD
Yes
Cables included
AC
Source Testseek summary Average rating
Reviews
Updated:
2019-11-28 16:46:49
Uk has collected 7 expert reviews for Samsung Xpress SL-M2026 1200 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)