location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 69034 travel pillow Inflatable Beige, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
69034
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
69034
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138940787
Category: Travel Pillows Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:35
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 69034 travel pillow Inflatable Beige, Blue:
This short summary of the Bestway 69034 travel pillow Inflatable Beige, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 69034, Beige, Blue, Vinyl, Box, 420 mm, 260 mm, 100 mm

Long summary description Bestway 69034 travel pillow Inflatable Beige, Blue:
This is an auto-generated long summary of Bestway 69034 travel pillow Inflatable Beige, Blue based on the first three specs of the first five spec groups.

Bestway 69034. Product colour: Beige, Blue, Material: Vinyl, Package type: Box. Width: 420 mm, Depth: 260 mm, Height: 100 mm. Minimum order quantity: 12 pc(s), Quantity per pallet: 1512 pc(s)

Features
Inflatable *
Yes
Product colour *
Beige, Blue
Material
Vinyl
Safety valve
Yes
Package type
Box
Intrastat code
39269092
Weight & dimensions
Width
420 mm
Depth
260 mm
Height
100 mm
Weight & dimensions
Weight
152 g
Thickness
0,25 mm
Package width
120 mm
Package depth
195 mm
Package height
25 mm
Package volume
26000 cm³
Packaging content
Repair patch included
Yes
Logistics data
Minimum order quantity
12 pc(s)
Quantity per pallet
1512 pc(s)