CLUB3D logo

CLUB3D CAC-1180 cable gender changer Min iDisplayPort 1.4 HDMI 2.0b Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182878
Info modified on:
10 Aug 2024, 11:21:09
Bullet Points CLUB3D CAC-1180 cable gender changer Min iDisplayPort 1.4 HDMI 2.0b Black:
  • - Converts your Mini DisplayPort 1.4 output to HDMI 2.0b
  • - Supports resolutions up to 4096 x 2160p @ 60Hz
  • - Supports HDR
Long product name CLUB3D CAC-1180 cable gender changer Min iDisplayPort 1.4 HDMI 2.0b Black:

Mini DisplayPort 1.4 to HDMI 2.0b HDR Active Adapter

CLUB3D CAC-1180 cable gender changer Min iDisplayPort 1.4 HDMI 2.0b Black:

CAC-1180 - The Club3D Mini DisplayPort™ 1.4 to HDMI™ 2.0b signal converter. It features support for HDR Video quality for deep color media content playback. The Mini DisplayPort™ receiver supports up to 5,4 Gbps per lane over 4 lanes. The HDMI™ output is fully compliant to HDMI™ specification version 2.0b.

Resolution Support
The CAC-1180 supports UHD resolutions up to 4096 x 2160p at 60Hz.

Color Formats
It supports RGB/YCbCr video color formats with a color depth of 16bpc (or 48 bits per pixel) as long as it fits within the Mini DisplayPort™ and HDMI™ link bandwidth. The CAC-1180 also supports pixel encoding conversion from RGB or YCbCr 4:4:4 to YCbCr 4:2:0 and YCbCr 4:2:0 pass-trough function. In addition HDR with deep color up to 12Bpc at 4K 60Hz is supported through the conversion of RGB/YCbCr 4:4:4 over DP link to YCbCr 4:2:0 on the HDMI™ output with a horizontal expansion to CEA timings.
Note: For HDR to function, the source system needs to support DisplayPort™ 1.4 and the screen needs to have support for HDR and/or HDMI™ 2.0 a or b

Short summary description CLUB3D CAC-1180 cable gender changer Min iDisplayPort 1.4 HDMI 2.0b Black:

CLUB3D CAC-1180, Min iDisplayPort 1.4, HDMI 2.0b, Black

Long summary description CLUB3D CAC-1180 cable gender changer Min iDisplayPort 1.4 HDMI 2.0b Black:

CLUB3D CAC-1180. Connector 1: Min iDisplayPort 1.4, Connector 2: HDMI 2.0b, Connector contacts plating: Copper. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.