Dynabook logo

Dynabook Toshiba Thunderbolt™ 3 Dock

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180903
Info modified on:
14 Mar 2024, 19:36:06
Bullet Points Dynabook Toshiba Thunderbolt™ 3 Dock:
  • - Thunderbolt™ 3/USB Type-C™
  • - Up to 4K 3840 x 2160 @60Hz via HDMI®, DisplayPort™ or Mini DisplayPort<br> Up to 1920 x 1080 @60Hz via VGA <br> Dual 4K up to 3840 x 2160 @60Hz (when using Mini DisplayPort and HDMI® or DisplayPort™ simultaneously)<br> Triple display support up to 3840 x 2160 @60Hz (Mini DisplayPort and HDMI® or DisplayPort™) and 1920 x 1080 @60Hz (via VGA)<br><br> <p style="font-size:1.0em"><em>Up to three displays are supported including the computer display. Under the above triple display output mode, display on the computer screen is not supported.</em></p>
  • - Duplicate Desktop, Extended Desktop, Primary Display
  • - 2x HDMI®, 1x DisplayPort™, 1x Mini DisplayPort, 1x VGA
  • - 1x headphone/microphone combo jack
  • - 1x USB 3.0 port on the front (USB Sleep and Charge function), 3x USB 3.0 ports on the back, 2x USB Type-C™ ports, 1x Ethernet port (RJ-45 10 Base-T/100BASETX/1000 BASE-T), DC-IN jack
  • - Gigabit LAN
  • - Security lock slot, power button
  • - 20V DC, 5A
  • - 3 pin EU and UK
  • - A Toshiba/dynabook computer with a Thunderbolt™ 3/USB Type-C™ port<br> 4 GB memory or higher<br> Microsoft Windows 10 (64-bit edition)<br>
  • - Toshiba Thunderbolt™ 3 Dock<br> Thunderbolt™ 3/USB Type-C™ cable<br> AC adaptor and power cord (EU/UK)<br> Quick Start Guide<br> Warranty Leaflet<br>
  • - About 84 (w) x 230 (d) x 27 (h) mm
  • - ~ 380g
  • - black
Long product name Dynabook Toshiba Thunderbolt™ 3 Dock:

Toshiba Thunderbolt™ 3 Dock

Short summary description Dynabook Toshiba Thunderbolt™ 3 Dock:

Dynabook Toshiba Thunderbolt™ 3 Dock, Wired, Thunderbolt 3, USB Type-A, USB Type-C, 10,100,1000 Mbit/s, Black, 3840 x 2160 pixels

Long summary description Dynabook Toshiba Thunderbolt™ 3 Dock:

Dynabook Toshiba Thunderbolt™ 3 Dock. Connectivity technology: Wired, Host interface: Thunderbolt 3, USB connector type: USB Type-A, USB Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Maximum digital resolution: 3840 x 2160 pixels, Maximum analog resolution: 1920 x 1080 pixels. Power source type: DC, Output voltage: 20 V, Output current: 5 A. Windows operating systems supported: Windows 10

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.