location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Power Steel 56670 above ground pool Framed pool Rectangular 11532 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Power Steel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56670
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56670 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138940626 show
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 243686
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 17:24:15
The date of the most recent change of this product data-sheet in Icecat.
Bestway 56670 user manual (5.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Bestway Power Steel 56670 above ground pool Framed pool Rectangular 11532 L White:
This short summary of the Bestway Power Steel 56670 above ground pool Framed pool Rectangular 11532 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Power Steel 56670, 11532 L, Framed pool, Ladder, White, 95,3 kg

Long summary description Bestway Power Steel 56670 above ground pool Framed pool Rectangular 11532 L White:
This is an auto-generated long summary of Bestway Power Steel 56670 above ground pool Framed pool Rectangular 11532 L White based on the first three specs of the first five spec groups.

Bestway Power Steel 56670. Pool type: Framed pool, Shape: Rectangular, Capacity: 11532 L. Filtration capacity: 3028 l/h, Pump voltage: 12 V. Width: 2440 mm, Height: 1220 mm, Depth: 4880 mm. Package width: 610 mm, Package depth: 1420 mm, Package height: 520 mm. Quantity per pallet: 2 pc(s), Minimum order quantity: 1 pc(s)

Features
Pool type *
Framed pool
Shape *
Rectangular
Capacity *
11532 L
Product colour *
White
Frame
Yes
Material
Steel
Cover
Yes
Intrastat code
95069990
Interleaved Two of Five (ITF-14)
06942138987249
Filtering
Filter pump included
Yes
Filtration capacity
3028 l/h
Pump voltage
12 V
Ladder
Ladder
Yes
Technical details
Package volume
467000 cm³
Weight & dimensions
Width
2440 mm
Height
1220 mm
Depth
4880 mm
Weight
95,3 kg
Packaging data
Package width
610 mm
Package depth
1420 mm
Package height
520 mm
Package type
Box
Logistics data
Quantity per pallet
2 pc(s)
Minimum order quantity
1 pc(s)
Brand Image Product code Product Stock Price from
Bestway 56996 above ground pool Framed pool Rectangular 11532 L Grey Bestway 56996 above ground pool Framed pool Rectangular 11532 L Grey
(show image)
56996 56996
Country Distributor
Deutschland 1 distributor(s)
Belgium 2 distributor(s)