Samsung logo

Samsung J700i 5,08 cm (2") 92 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81966
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung J700i 5,08 cm (2") 92 g Black:

Samsung J700i, Slider, 5,08 cm (2"), 128 x 160 pixels, 1,3 MP, Bluetooth, Black

Long summary description Samsung J700i 5,08 cm (2") 92 g Black:

Samsung J700i. Form factor: Slider. Display diagonal: 5,08 cm (2"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 1,3 MP. Wi-Fi. Bluetooth. FM radio. Standby time (2G): 250 h. Weight: 92 g. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.