Dometic DS 600 user manual
(8.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - White Freestanding 53 L
- - SN
- - Automatic defrost (fridge)
- - Reversible doors
- - 279 kWh 85 W
Long product name Dometic DS 600 fridge Freestanding 53 L White
:
DS 600, 53 L, 85 W, 592 x 486 x 494 mm, E 0.88 kWh/24 h
The long product name of Dometic DS 600 fridge Freestanding 53 L White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DS 600, 53 L, 85 W, 592 x 486 x 494 mm, E 0.88 kWh/24 h
More>>>
Short summary description Dometic DS 600 fridge Freestanding 53 L White:
This short summary of the Dometic DS 600 fridge Freestanding 53 L White data-sheet is auto-generated and uses the product title and the first six key specs.
Dometic DS 600, 53 L, SN, White
Long summary description Dometic DS 600 fridge Freestanding 53 L White:
This is an auto-generated long summary of Dometic DS 600 fridge Freestanding 53 L White based on the first three specs of the first five spec groups.
Dometic DS 600. Fridge net capacity: 53 L, Climate class: SN. Fridge number of shelves/baskets: 2. Lamp type: LED. Door hinge: Right. Annual energy consumption: 279 kWh. Weight: 18 kg. Product colour: White