location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung C3050 5,08 cm (2") 86 g White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-C3050OWAPRO
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung C3050 5,08 cm (2") 86 g White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM White
  • - 5,08 cm (2") 128 x 160 pixels
  • - Rear camera resolution (numeric): 0,3 MP
  • - 8 GB
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Samsung C3050 5,08 cm (2") 86 g White :
The long product name of Samsung C3050 5,08 cm (2") 86 g White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C3050 Snow White, 128 x 160, TFT, EDGE/GPRS, USB 2.0, microSD
More>>>
Samsung C3050 5,08 cm (2") 86 g White:
The official description of Samsung C3050 5,08 cm (2") 86 g White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Super Refined Design
- Modern and minimal design is satisfying to style seekers.
- Compact size has superior ergonomic grip.
- Large 2” LCD offers a vivid view of the mobile’s contents.

Advanced Camera Feature
- VGA camera so you are always camera-ready.
- Full Display Mode lets you preview your photos by taking advantage of the full LCD screen.
- Panorama shot lets you take several photos and stitch them together to create a picturesque panoramic image (up to 360 degree view).

Dynamic Music Experience
- Built-in MP3 player and FM radio offers entertainment around the clock microSD support enables easy multimedia file transfers (up to 8GB).

Short summary description Samsung C3050 5,08 cm (2") 86 g White:
This short summary of the Samsung C3050 5,08 cm (2") 86 g White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung C3050, Slider, Single SIM, 5,08 cm (2"), 0,3 MP, 800 mAh, White

Long summary description Samsung C3050 5,08 cm (2") 86 g White:
This is an auto-generated long summary of Samsung C3050 5,08 cm (2") 86 g White based on the first three specs of the first five spec groups.

Samsung C3050. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 5,08 cm (2"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 0,3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 340 h. Weight: 86 g. Product colour: White

Design
Product colour *
White
Display
Display diagonal *
5,08 cm (2")
Display resolution *
128 x 160 pixels
Display type
TFT
Panel type
TFT
Display number of colours
65536 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
21 MB
Maximum memory card size
8 GB
Camera
Rear camera resolution (numeric)
0,3 MP
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
SIM card capability *
Single SIM
Data network *
Edge, GPRS
GSM bands supported
850, 900, 1800, 1900 MHz
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video call
No
Video capture resolution (max)
176 x 144 pixels
Video compression formats
H.263, MPEG4
Maximum frame rate
15 fps
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
48
Voice recording
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
8 h
Standby time (2G) *
340 h
Weight & dimensions
Weight *
86 g
Width
47,3 mm
Depth
14,9 mm
Height
97 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Speakerphone
Yes
Form factor *
Slider
Conference call
Yes
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
GPS (satellite)
No
Position location *
No
Other features
Networking type
EDGE/GPRS
Operating frequency
850, 900, 1800, 1900 MHz
Browser supported
Openwave 6.2.3
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:27:41
Uk has collected 4 expert reviews for Samsung C3050 5.08 cm (2") 86 g White and the average expert rating is 52 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
52%