location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-295CN multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-295CN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-295CN show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-295CN multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - A4 33 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
Warranty: 1-Year Exchange Express Limited
Long product name Brother MFC-295CN multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm :
The long product name of Brother MFC-295CN multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-295CN, 6000x1200dpi, 33ppm Black/ 27ppm Color
More>>>
Brother MFC-295CN multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm:
The official description of Brother MFC-295CN multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built-in Ethernet network interface enables sharing of the MFC-295cn on a network. Also, includes unattended fax, copy, or scan using the auto document feeder. This all-in-one can print, copy, scan and fax. Help improve your productivity with fast print speeds up to 33ppm black and 27ppm color.

Main Features
-Fast Color Printing. With speeds up to 33ppm black and 27ppm color.
-Unattended Fax, Copy, Scan. Using the up to 15-sheet auto document feeder.
-Stand-alone Functionality. No PC Required to print photos, make copies or send / receive faxes.
-Built-in Ethernet Network Capabilities. Built-in networking enables sharing for those on a network.
-Professional Printing Resolutions. Print borderless photos with droplet sizes as small as 1.5 picoliters and high resolutions up to 6000 x 1200dpi.
-Versatile Scanning Capabilities. Can scan directly to E-mail, File, OCR and more, using a variety of formats including JPEG, TIFF and PDF.
-Convenient Fax Feature. Automatic fax/telephone switching on a single phone line.
-Direct Photo Printing on Demand. Print photos on demand directly from your digital camera's memory cards and PictBridge / USB Flash Memory Direct Interface.
-Flatbed Copying and Scanning. Flatbed copier allows you to copy bound, thick or odd shaped documents.
-4-Cartridge Ink System. Only change the cartridge that needs to be replaced.
-ENERGY STAR® Qualified.

Short summary description Brother MFC-295CN multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm:
This short summary of the Brother MFC-295CN multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-295CN, Inkjet, Colour printing, 6000 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description Brother MFC-295CN multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm:
This is an auto-generated long summary of Brother MFC-295CN multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm based on the first three specs of the first five spec groups.

Brother MFC-295CN. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Scanning
Scanning *
Colour scanning
Maximum scan resolution
19200 x 19200 DPI
Image formats supported
BMP, PCX, PNG
Fax
Faxing *
Mono faxing
Modem speed
14,4 Kbit/s
Fax memory
200 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax speed (A4)
6 sec/page
Fax broadcasting
90 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Fax coding methods
JPEG, MH, MMR, MR
Features
Maximum duty cycle *
2500 pages per month
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Input & output capacity
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Executive
Envelopes sizes
C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
ARP, RARP, BOOTP, APIPA (Auto IP), NetBIOS/WINS, LPR/LPD, Custom Raw Port/Port9100, DNS Resolver, mDNS, FTP Server, TELNET, SNMPv1, TFTP, Scanner Port, LLTD responder, Web Services
Performance
Sound pressure level (printing)
50 dB
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
26 W
Power consumption (standby)
6 W
Other features
Networking features
10/100 Base-TX
Network ready
Yes
Power requirements
AC 100-120V 50/60Hz
PictBridge
Yes
Emulations
GDI
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:06:19
Uk has collected 3 expert reviews for Brother MFC-295CN multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
digitalversus.com
Updated:
2011-09-25 21:06:10
The Brother MFC-295 is a version of the Brother DCP-365CN that we tested with a fax machine and a document loader for just a few more pounds.Take a look at the full test of the DCP-365CN if you'd like more details...
Good Pluses, Small footprint, Quiet, Doesn't use much energy while printing: just 12 W, Ethernet port and fax...
Bad Minuses, Slow for printing office documents and photos, Poor quality office documents, No WiFi or doublesided printing...
60%