HP logo

HP 90W USB-C Power Adapter

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133640
Info modified on:
09 May 2023, 16:55:45
End of life date:
31 Oct 2022
Warranty:
One-year limited warranty.
Long product name HP 90W USB-C Power Adapter:

90W USB-C Power Adapter

HP 90W USB-C Power Adapter:

Easy AC charging through USB-C®
Power and charge your notebook[1] from its USB-C® port with the HP 90W USB-C Power Adapter.

Short summary description HP 90W USB-C Power Adapter:

HP 90W USB-C Power Adapter, Laptop, Indoor, 90 W, HP, EliteBook 1040 G4, Business

Long summary description HP 90W USB-C Power Adapter:

HP 90W USB-C Power Adapter. Purpose: Laptop, Power supply type: Indoor, Output power: 90 W. Product colour: Black. Width: 129,5 mm, Depth: 65,5 mm, Height: 28,5 mm

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP 90W USB-C Power Adapter 2LN85AA#ABB:
[1] See Product QuickSpecs for compatibility.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.