location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2HY51AA battery charger AC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z VR Backpack Battery Charger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2HY51AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628439065 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2023 00:16:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2022
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 2HY51AA battery charger AC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor battery charger
  • - Power source type: AC
  • - Number of batteries supported: 2
  • - Black
Warranty: One-year, worldwide parts-and-labor limited warranty; 24x7 HP technical phone support during warranty period.
Long product name HP 2HY51AA battery charger AC :
The long product name of HP 2HY51AA battery charger AC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Z VR Backpack Battery Charger
More>>>
HP 2HY51AA battery charger AC:
The official description of HP 2HY51AA battery charger AC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep your HP Z VR Backpack PC batteries[1] charged and ready with the HP Z VR Backpack Battery Charger.

Short summary description HP 2HY51AA battery charger AC:
This short summary of the HP 2HY51AA battery charger AC data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2HY51AA

Long summary description HP 2HY51AA battery charger AC:
This is an auto-generated long summary of HP 2HY51AA battery charger AC based on the first three specs of the first five spec groups.

HP 2HY51AA. Power source type: AC, Certification: E, UL, CSA or cUL, GS, Australian Electric Permit, C-tick, NOM, CCC, KC, GOST, SABS, S mark, BSMI,.... Product colour: Black. Type: Indoor battery charger. Input voltage: 90-264 V, Input frequency: 47/63 Hz, Output voltage: 19.5 V. Width: 180 mm, Depth: 85 mm, Height: 42 mm

Features
Power source type *
AC
Number of batteries supported *
2
Certification
E, UL, CSA or cUL, GS, Australian Electric Permit, C-tick, NOM, CCC, KC, GOST, SABS, S mark, BSMI, ISC, PSE, PSB and SII
Design
Product colour *
Black
Performance
Type *
Indoor battery charger
Power
Input voltage
90-264 V
Input frequency
47/63 Hz
Output voltage
19.5 V
Discharge power
180 W
Power
Charging current
2,5 A
Battery
Batteries included *
No
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
20 - 95%
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Width
180 mm
Depth
85 mm
Height
42 mm
Weight
820 g
Country Distributor
Italia 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Switzerland 1 distributor(s)
United States 1 distributor(s)