Patton SN4424/JO/UI VoIP telephone adapter

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5303
Info modified on:
14 Mar 2024, 18:15:08
Long product name Patton SN4424/JO/UI VoIP telephone adapter:

24 FXO VoIP GW-Router, 2x10/100bTX, UI Power

Short summary description Patton SN4424/JO/UI VoIP telephone adapter:

Patton SN4424/JO/UI, G.711, G.723, G.726, G.727, G.729ab, T.38, EN 50950, EN 55022, EN 55024, Web/HTTP, CLI, TFTP, SNMP MIB, MIB II, 0 - 40 °C

Long summary description Patton SN4424/JO/UI VoIP telephone adapter:

Patton SN4424/JO/UI. Voice codecs: G.711, G.723, G.726, G.727, G.729ab, Fax compatibility: T.38, Safety: EN 50950. Management protocols: Web/HTTP, CLI, TFTP, SNMP MIB, MIB II. Dimensions (WxDxH): 483 x 44,4 x 305 mm, Weight: 4,1 kg

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.