Allcam logo

Allcam MDM04 Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9696
Info modified on:
15 Jul 2020, 10:50:06
Bullet Points Allcam MDM04 Grey:
  • - Mount two LCD monitors side by side to one desktop, if the monitors are wider than 60cm/ea or bigger than 24" in nominal size, you will need to buy two additional long arms modules
  • - Fits all LCD TVs & Montors with VESA 50 75 or 100 mounting holes but not heavier than 6Kgs each (13.2lbs each) in weight
  • - Tilts folds and rotates
  • - Adjustable height
  • - Heavy duty metal desk clamp / grommet and pole
  • - 130° rotation
  • - 30° tilt up and down
Long product name Allcam MDM04 Grey:

LCD/LED Monitor Arm Stand w/ Desk Clamp & Gromet Mount Option Tilts and Swivels

Short summary description Allcam MDM04 Grey:

Allcam MDM04, 50 x 50 mm, 100 x 100 mm, -30 - 30°, 130°, Metal, Grey

Long summary description Allcam MDM04 Grey:

Allcam MDM04. Maximum weight capacity: 6 kg, Minimum screen size: 61 cm (24"), Minimum VESA mount: 50 x 50 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: -30 - 30°, Angle of rotation: 130°. Product colour: Grey

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.