location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook Wireless Optical Mouse MR100 - black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Optical Mouse MR100 - black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA5243E-2ETB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528349153
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook Wireless Optical Mouse MR100 - black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Microsoft® Windows 10, Windows 8.1, Windows® 7
  • - blue LED technology
  • - 1600 dpi
  • - USB 3.0 or 2.0 and RF 2.4GHz
  • - ~10m
  • - Battery powered (2x AAA)
  • - left/right, on/off, connect
  • - back and forward
  • - black
  • - 95.1 x 58 x 35.5 mm
  • - ~56g
  • - Wireless Optical Mouse MR100, USB nano receiver, 2x AAA batteries, Quick Start Guide, Warranty Leaflet
Long product name Dynabook Wireless Optical Mouse MR100 - black :
The long product name of Dynabook Wireless Optical Mouse MR100 - black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Optical Mouse MR100 - black
More>>>
Short summary description Dynabook Wireless Optical Mouse MR100 - black:
This short summary of the Dynabook Wireless Optical Mouse MR100 - black data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook Wireless Optical Mouse MR100 - black, Blue LED, RF Wireless, 1600 DPI, Black

Long summary description Dynabook Wireless Optical Mouse MR100 - black:
This is an auto-generated long summary of Dynabook Wireless Optical Mouse MR100 - black based on the first three specs of the first five spec groups.

Dynabook Wireless Optical Mouse MR100 - black. Movement detection technology: Blue LED, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)