location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iRobot Roomba 896 robot vacuum 0,6 L Black, Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRobot Check ‘iRobot’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roomba 896
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R896040 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5060359286475 show
Category:
Vacuum cleaners which are operated robotically. Generally used in large industrial spaces.
Robot Vacuums Check ‘iRobot’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iRobot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:18
The date of the most recent change of this product data-sheet in Icecat.
iRobot R896040 user manual (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points iRobot Roomba 896 robot vacuum 0,6 L Black, Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,6 L Black, Brown
  • - Automatic base station return
  • - Lithium-Ion (Li-Ion) Runtime: 60 min Charging time: 3 h
More>>>
Short summary description iRobot Roomba 896 robot vacuum 0,6 L Black, Brown:
This short summary of the iRobot Roomba 896 robot vacuum 0,6 L Black, Brown data-sheet is auto-generated and uses the product title and the first six key specs.

iRobot Roomba 896, Black, Brown, Round, 0,6 L, AeroForce, Carpet, Hard floor, Laminate, Lithium-Ion (Li-Ion)

Long summary description iRobot Roomba 896 robot vacuum 0,6 L Black, Brown:
This is an auto-generated long summary of iRobot Roomba 896 robot vacuum 0,6 L Black, Brown based on the first three specs of the first five spec groups.

iRobot Roomba 896. Product colour: Black, Brown, Shape: Round. Dust capacity (total): 0,6 L, Vacuum air filtering: AeroForce, Floor surfaces supported: Carpet, Hard floor, Laminate. Battery technology: Lithium-Ion (Li-Ion), Runtime: 60 min, Charging time: 3 h. Diameter: 33,5 cm, Height: 93 mm, Weight: 3,8 kg. Package width: 475 mm, Package depth: 420 mm, Package height: 140 mm

Source Testseek summary Average rating
Reviews
Updated:
2018-01-28 05:28:17
Uk has collected 5 expert reviews for iRobot Roomba 896 robot vacuum 0.6 L Black, Brown and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Brand Image Product code Product Stock Price from
iRobot

iRobot Roomba 605 robot vacuum 0,5 L Bagless Black, White
(show image)
R605040 Roomba 605 0.00
(excl. VAT)
0 (incl. VAT)