Conen Mounts logo

Conen Mounts SCETTAC3535 signage display mount 190,5 cm (75") Black, Silver, White

Data-sheet quality:
created/standardized by Icecat
Product views:
49885
Info modified on:
03 Aug 2022, 10:00:12
Bullet Points Conen Mounts SCETTAC3535 signage display mount 190,5 cm (75") Black, Silver, White:
  • - Mobile flat screen tv cart with motorized height and tilt adjustment
  • - 70 cm of motorized height adjustment
  • - Tilt & table feature to position the display in any tilted position between 0 and 90 degrees
  • - Compatible with 42"-75" flat panels with max. VESA 800x600
  • - Wired remote is standard included
Warranty:
5 years limited warranty
Long product name Conen Mounts SCETTAC3535 signage display mount 190,5 cm (75") Black, Silver, White:

Motorized mobile height and tilt adjustable monitor stand, 70 cm of vertical travel, column silver anodized, C-style base

Conen Mounts SCETTAC3535 signage display mount 190,5 cm (75") Black, Silver, White:

Motorized mobile height & tilt adjustable monitor stand providing extended 70 cm vertical travel.

Small group learning activities require for flexible interactive solutions. The Conen Mounts height tilt & table adjustable tv carts are height adjustable to accommodate children of various heights or those in wheelchairs. The "SCETTAC3535" features the 3-tier column, which provides an extended 70 cm of vertical travel, making it the perfect solution for K-12 or special needs applications. It provides minimum clearance for small children or those in wheelchair to access the display and maximum clearance for the teacher to present.

Product ships flat-packed. Cartons are courier shippable.

Short summary description Conen Mounts SCETTAC3535 signage display mount 190,5 cm (75") Black, Silver, White:

Conen Mounts SCETTAC3535, 136 kg, 106,7 cm (42"), 190,5 cm (75"), 400 x 200 mm, 800 x 600 mm, 996 - 1696 mm

Long summary description Conen Mounts SCETTAC3535 signage display mount 190,5 cm (75") Black, Silver, White:

Conen Mounts SCETTAC3535. Maximum weight capacity: 136 kg, Minimum screen size: 106,7 cm (42"), Maximum screen size: 190,5 cm (75"), Minimum VESA mount: 400 x 200 mm, Maximum VESA mount: 800 x 600 mm. Height adjustment range: 996 - 1696 mm, Tilt angle range: 0 - 90°. Product colour: Black, Silver, White. Remotely operated

Reasons to buy
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.