location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color 500-sheet Paper Feeder and Cabinet 500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 500-sheet Paper Feeder and Cabinet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC422A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962019344 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2022 11:18:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Aug 2018
Product end of life date
Warranty: One-year; next-day; onsite
Long product name HP LaserJet Color 500-sheet Paper Feeder and Cabinet 500 sheets :
The long product name of HP LaserJet Color 500-sheet Paper Feeder and Cabinet 500 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet 500-sheet Paper Feeder & Cabinet - 500 Sheet, Plain Paper
More>>>
HP LaserJet Color 500-sheet Paper Feeder and Cabinet 500 sheets:
The official description of HP LaserJet Color 500-sheet Paper Feeder and Cabinet 500 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Spend less time loading paper and more time printing. Meet the printing needs of multiple users or a high-volume printing environments with the 500-sheet paper feeder and cabinet for the HP Color LaserJet Enterprise CP4020 and CP4520 Printer Series.

Description
- Expand your printer capacity to 1100—ideal for multiple users. A paper capacity of 1100 sheets keeps your office printing with fewer stops and interruptions.
- Support a wide variety of paper types and sizes—letter, legal, A4, A5, B5, 16K and more. The tray features a media weight sensor that automatically adjusts settings to ensure consistent print quality.
- Store extra paper in the convenient cabinet.

Short summary description HP LaserJet Color 500-sheet Paper Feeder and Cabinet 500 sheets:
This short summary of the HP LaserJet Color 500-sheet Paper Feeder and Cabinet 500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color 500-sheet Paper Feeder and Cabinet, 500 sheets, 20,9 kg, 28,4 kg, 856 x 760 x 703 mm, 3 pc(s), 1 pc(s)

Long summary description HP LaserJet Color 500-sheet Paper Feeder and Cabinet 500 sheets:
This is an auto-generated long summary of HP LaserJet Color 500-sheet Paper Feeder and Cabinet 500 sheets based on the first three specs of the first five spec groups.

HP LaserJet Color 500-sheet Paper Feeder and Cabinet. Maximum capacity: 500 sheets. Weight: 20,9 kg. Package weight: 28,4 kg, Package dimensions (WxDxH): 856 x 760 x 703 mm. Quantity per pallet: 3 pc(s), Number of cartons per pallet: 1 pc(s), Number of layers per pallet: 3 pc(s)

Features
Maximum capacity
500 sheets
Weight & dimensions
Weight
20,9 kg
Packaging data
Package weight
28,4 kg
Packaging data
Package dimensions (WxDxH)
856 x 760 x 703 mm
Logistics data
Quantity per pallet
3 pc(s)
Number of cartons per pallet
1 pc(s)
Number of layers per pallet
3 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Australia 2 distributor(s)
Danmark 1 distributor(s)