DYMO logo

DYMO LabelWriter 450 Turbo label printer Direct thermal 600 x 300 DPI

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122854
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points DYMO LabelWriter 450 Turbo label printer Direct thermal 600 x 300 DPI:
  • - Save time - print up to 71 labels per minute*
  • - No expensive ink or toner needed - uses thermal printing technology
  • - Create custom labels from 60+ label styles and layouts
  • - Prints crystal-clear barcodes, labels and graphics with 600 x 300 dpi resolution
  • - Eliminate the waste and hassles - print precise quantities and create labels directly from Microsoft® Word, Excel® Outlook®, Google Contacts® with DYMO® Connect for Desktop Software
  • - For even more features, download DYMO® Connect for Desktop Software
  • - DYMO® cardboard sleeve and box label packaging is made from 80% recycled material - Our materials have been diverted and recovered from consumer waste materials that were destined for disposal and are now reused to create our packaging
  • - Rechargeable Batteries - We were one of the first recognized manufacturers of electronic label makers worldwide. We lead the way with a single long-lasting rechargeable battery1 in the majority of our DYMO® labelers. This means the consumer doesn’t have to use disposable batteries and saves 10% on their energy consumption5 1Sint-Niklaas Plant, Belgium, Europe (LabelWriterTM labels for the US market are produced in Mexicali, Mexico) ; 5In accordance with most strict set of requirements of department of energy (DOE), DYMO® batteries use minimal to no energy while product is in stand-by
  • - No Ink or Toner - In comparison to printing sheets of labels with a regular printer, all DYMO® labelers4 use innovative thermal printing technology that eliminates the use and disposal of ink or toner cartridges. 4DYMO® LabelWriter™, LetraTag™, LabelManager™, Embossing™ product range
Warranty:
2 year warranty + 1 additional year after product registration on www.dymo.com
Long product name DYMO LabelWriter 450 Turbo label printer Direct thermal 600 x 300 DPI:

DYMO ® LabelWriter™ 450 Turbo

Short summary description DYMO LabelWriter 450 Turbo label printer Direct thermal 600 x 300 DPI:

DYMO LabelWriter 450 Turbo, Direct thermal, 600 x 300 DPI, Black, Silver

Long summary description DYMO LabelWriter 450 Turbo label printer Direct thermal 600 x 300 DPI:

DYMO LabelWriter 450 Turbo. Print technology: Direct thermal, Maximum resolution: 600 x 300 DPI. Product colour: Black, Silver

Distributors
Loading...
Disclaimer DYMO LabelWriter 450 Turbo label printer Direct thermal 600 x 300 DPI S0838820:
*4-line address label.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.