Cooler Master logo

Cooler Master Devastator 3 keyboard Mouse included Gaming USB QWERTZ German Black

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28945
Info modified on:
08 Mar 2024, 09:07:54
Long product name Cooler Master Devastator 3 keyboard Mouse included Gaming USB QWERTZ German Black:

Devastator 3, Membrane, 7 LED Colors, 125 Hz, USB 1.1, 2400 DPI max, Black, DE

Short summary description Cooler Master Devastator 3 keyboard Mouse included Gaming USB QWERTZ German Black:

Cooler Master Devastator 3, Wired, USB, Membrane, QWERTZ, LED, Black

Long summary description Cooler Master Devastator 3 keyboard Mouse included Gaming USB QWERTZ German Black:

Cooler Master Devastator 3. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: QWERTZ. Backlight type: LED, Wrist rest. Recommended usage: Gaming. Product colour: Black. Mouse included

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.