location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ReadyNAS Pro Pioneer Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ReadyNAS Pro Pioneer Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RNDP600E-100AJS
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR ReadyNAS Pro Pioneer Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1
  • - DHCP server
  • - 300 W
Long product name NETGEAR ReadyNAS Pro Pioneer Edition :
The long product name of NETGEAR ReadyNAS Pro Pioneer Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ReadyNAS Pro Pioneer Edition
More>>>
NETGEAR ReadyNAS Pro Pioneer Edition:
The official description of NETGEAR ReadyNAS Pro Pioneer Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unrivaled performance and expandability

-Highest performing ReadyNAS for advanced home and enthusiast environments
-Supports multiple HD media streams to Xbox 360, PS3 and more!
-Whisper-quiet, stylish desktop (pedestal) housing
-6 empty drive bays for unrivaled storage capacity
-X-RAID2 means easy, online capacity expansion
-RAID 6 support protects against even the worst drive failures
-Store, share and protect data seamlessly between Windows®, Mac®, and Linux computers and home media devices

The Pro Pioneer Edition is the flagship ReadyNAS network attached storage model for advanced home users and media enthusiasts. Placed in the center of your digital home, it will revolutionize your home network both today and tomorrow! Advanced features, high storage capacity and lightning-fast performance let you store, share and protect files and digital media like never before.

Class-leading Performance
Powered by an Intel multi-core processor and the RAIDiator operating system, the ReadyNAS Pro Pioneer Edition is the fastest NAS in its class. It can easily handle over 14 simultaneous 1080p HD streams and blistering 100+ megabytes per second read/write speeds let you back up multiple computers, transfer large files and stream data all at the same time.

Advanced Energy-saving Design
The compact 10” x 7” design of the ReadyNAS Pro Pioneer Edition is just slightly larger than the 6 drives it houses. Smart energy-saving modes like disk spin-down, a scheduled power timer, and Wake-on-LAN allow standby or power-off modes when not in use, lowering power bills, extending system life and consuming fewer resources. And, with strategically placed fans, the ReadyNAS Pro Pioneer runs quietly enough to live in any home, yet keeps your disks and components safely cooled.

Easy Deployment and Management
With an easy Web browser interface and a simple Setup Wizard, the ReadyNAS can be up and running in just moments**. Advanced features like SMART disk pre-failure warnings, scheduled disk scrubbing, background file system checking and offsite backup ensure data integrity. Email alerts keep you informed wherever you are and auto shutdown options ensure the integrity of your data in case of emergency. X-RAID2 keeps your data protected* and allows instant capacity expansion through online background migration to bigger disks.

Ultimate Media Streaming Server
The ReadyNAS Pro Pioneer Edition is an ultimate home media server. Monster capacity and lightning performance let you centralize all of your data into one safe place. Streaming services let you experience digital media content locally or over the Web with your network DVD player, DVR, Xbox 360, PS3, NETGEAR EVA Digital Entertainer and more, without the need for a PC!

Music Sharing
A built-in Apple iTunes server shares music to devices throughout your whole house. Other wireless music devices and software add-ons like the Logitech Squeezebox and SqueezeCenter, Sonos Digital music systems, Roku SoundBridge and many more are supported.

Friendly Mac Support
The ReadyNAS Pro Pioneer Edition is Mac-friendly, supporting Apple Filing Protocol (AFP), allowing native Macintosh files to be used without limitations. It also supports Apple Time Machine, so multiple Mac users can now back up to a single centralized, secure, highperformance network storage device and recover data with ease. Apple’s Bonjour software technology enables auto-discovery of a device over a LAN and Macintosh status monitoring widgets are supported.

Superior X-RAID2 Technology
ReadyNAS products are dedicated to storage and manage your disks with grace and power, giving you peace of mind protection. Even if a second drive fails during a rebuild, RAID 6 ensures that no data is lost. X-RAID2 provides invisible, on-the-fly expansion, so you can add capacity without interruption. It eliminates disk reformatting and data shuffling!

Flexible Backups
All ReadyNAS systems include multiple backup layers that you can customize to fit your needs. First, protect Windows and Mac clients with our included CDP software. Then, take a snapshot of your ReadyNAS data to ensure a recovery point. Next, backup to a USB drive on demand or on a schedule. Replication is a cinch between two ReadyNAS systems, and finally the ReadyNAS Vault option can move files and folders to an offsite secure data center for disaster recovery. It’s all built in!

Multifunction USB Ports
The ReadyNAS Pro Pioneer Edition has 3 USB 2.0 ports. Share your USB printers by connecting them to the Pro Pioneer and using the built-in print server. Hook up external USB hard disks and share them on your network. Or, connect a camera and automatically dump your photos to a safe and central location!

Short summary description NETGEAR ReadyNAS Pro Pioneer Edition:
This short summary of the NETGEAR ReadyNAS Pro Pioneer Edition data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ReadyNAS Pro Pioneer Edition

Long summary description NETGEAR ReadyNAS Pro Pioneer Edition:
This is an auto-generated long summary of NETGEAR ReadyNAS Pro Pioneer Edition based on the first three specs of the first five spec groups.

NETGEAR ReadyNAS Pro Pioneer Edition. Storage drive interface: Serial ATA II, RAID levels: 0, 1, 5. Internal memory: 1 GB. Power supply unit (PSU) capacity: 300 W. Weight: 7,2 kg. Certification: FCC, UL, CE, C-Tick, MIC, VCCI, RoHS

Storage
Storage drive interface *
Serial ATA II
RAID levels
0, 1, 5
Memory
Internal memory *
1 GB
Network
DHCP server
Yes
Ports & interfaces
USB 2.0 ports quantity
3
Power
Power supply unit (PSU) capacity
300 W
Weight & dimensions
Weight
7,2 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
FCC, UL, CE, C-Tick, MIC, VCCI, RoHS
Other features
Dimensions (WxDxH)
170 x 285 x 250 mm
Power requirements
100 – 240V AC, 50/60 Hz
Connectivity LEDs
Yes
Link/Act LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:49:00
Uk has collected 3 expert reviews for NETGEAR ReadyNAS Pro Pioneer Edition and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
theregister.co.uk
Updated:
2011-10-04 00:48:59
Reviewing the RNDX400E was difficult from start to finish, not least because we were sent the RNDX4210 instead first. It’s an easy mistake to make though, since both the RNDX400 and RNDX4000 (notice the extra zero) series share pretty much identical ha...
Bottom line It’s quite pricey for a Nas that lacks business features like Windows Active Directory, but the fast transfer speeds, decent range of free add-ons a three year warranty sweeten the deal. Overall, a very fast and expensive enthusiast’s Nas and...
65%
Zdnet.com.au
Updated:
2011-11-05 15:26:26
Design Taking its design cues from Netgears other ReadyNAS appliances, the six-bay ReadyNAS Pro represents the pinnacle of the companys consumer offerings before things get a little more serious. Dressed in matte black, the serious exterior is quite...
Good Incredible performance, Huge array of network protocols and servers supported, Print sharing and UPS support, Huge array of backup options including online service supplied by Netgear, Secure remote software provided, Thirdparty addons available, Excellen...
Bad Users overcharged for models that include hard drives, Inelegant recovery from catastrophic failure, No UIbased way to change RAID modes, No proper tab ordering in UI, User management, sharing and permissions need a usability overhaul...
Bottom line With the ReadyNAS Pro, Netgear has proven its still king of the hill. However, some interface quirks, inelegant recovery from catastrophic volume failure, and poor volume, user and share management may put some users off.
80%