location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-2855ND/XSA laser printer 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-2855ND/XSA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-2855ND/XSA
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:49:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-2855ND/XSA laser printer 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - 28 ppm
  • - Maximum duty cycle: 50000 pages per month
  • - Internal memory: 64 MB 400 MHz
Long product name Samsung ML-2855ND/XSA laser printer 1200 x 1200 DPI :
The long product name of Samsung ML-2855ND/XSA laser printer 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ML-2855ND/XSA - Monochrome.
More>>>
Samsung ML-2855ND/XSA laser printer 1200 x 1200 DPI:
The official description of Samsung ML-2855ND/XSA laser printer 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The workgroup isn't working if everyone's standing around watching the printer. The SAMSUNG ML-2855ND mono laser workgroup printer features fast print speeds of 28ppm. A 400MHz processor and 64MB memory minimise bottlenecks. A 250-sheet cassette, 50-sheet multipurpose tray and optional 250-sheet cassette gives you a total capacity of 550 sheets. There's also a 2-line LCD screen and compass navigation for intuitive operation. A 50,000 page monthly duty cycle means durability and reliability. With built-in duplex printing and our TonerSave feature, the ML-2855ND gives you one of the lowest TCOs in its class.

advanced design that redefines the modern office
What would your business look like with a small quiet laser printer that could be used anywhere? SAMSUNG's ML-2855ND can be placed where it is convenient for you, on your desk or at the corner of your office, and its stylish design won't need to be hidden. The world's smallest laser printer with built-in duplex is only 391 x 369 x 217mm (15.39" x 14.52" x 8.54"). Visualise all the places this compact laser could fit into your business. And imagine how the trendy stylish design will update your environment.

reliable performer that enhances business production
With the optional second paper tray, input is more than doubled. And with a remarkable 400MHz processor combined with 64MB memory? Expandable to 192MB - it's simply fast, easy to use compact printer on the market.

double sided printing as standard
To save time in having to re-insert a printed page back into your printer, SAMSUNG have secured the convenience of duplex printing. You can now print on both sides of the page in one simple step. Forget waiting around for your printer to do its work? You can now get on with yours.

an astounding monthly turnover
ML-2855ND has been built not only to be one of the most dependable and reliable printers currently available, it also prides itself on having one of the best output potentials in its field. At 50,000 pages per month, the ML-2855ND manages more printing capability than some of its competitors.

low cost per page in its class
SAMSUNG ML-2855ND achieves exceptional printing results while reducing total operating costs and realising a low cost per page. Maximise efficiency for your business with SAMSUNG ML-2855ND.

wired network printing
ML-2855ND offers network printing capabilities to easily connect your workplace, including an ethernet interface capable of being cabled directly into your network.

instant printing at the touch of a button
We've discarded the need for bulky manuals and elaborate brochures on how to operate your printer. The ML-2855ND is innately easy to operate, and can be controlled by the touch of convenient compass navigation. You'll spend more time with your clients and less time with your appliances.

Short summary description Samsung ML-2855ND/XSA laser printer 1200 x 1200 DPI:
This short summary of the Samsung ML-2855ND/XSA laser printer 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-2855ND/XSA, 1200 x 1200 DPI, 28 ppm

Long summary description Samsung ML-2855ND/XSA laser printer 1200 x 1200 DPI:
This is an auto-generated long summary of Samsung ML-2855ND/XSA laser printer 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Samsung ML-2855ND/XSA. Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 28 ppm

Printing
Colour *
No
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8,5 s
Features
Maximum duty cycle *
50000 pages per month
Input & output capacity
Maximum input capacity
250 sheets
Maximum output capacity
150 sheets
Paper handling
Paper tray media types *
Envelopes, Labels, Recycled paper, Transparencies
Network
Network ready
No
Performance
Internal memory *
64 MB
Processor frequency
400 MHz
Weight & dimensions
Weight
8,7 kg
Dimensions (WxDxH)
391 x 369 x 217 mm
Other features
Compatible operating systems
Windows 2000 / XP (32 / 64bits) / Vista (32 / 64bits) / 2003 Server (32 / 64bits) / 2008 Server (32 / 64bits) Linux OS: - Red Hat 8 ~ 9, - Fedora Core 1 ~ 4 - Mandrake 9.2 ~ 10.1 - SuSE 8.2 ~ 9.2 Mac OS 8.6 ~ 9.2, 10.1 ~ 10.5
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 08:21:30
Uk has collected 11 expert reviews for Samsung ML-2855ND/XSA laser printer 1200 x 1200 DPI and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcauthority.com.au
Updated:
2015-06-25 08:21:19
The printer people at Samsung certainly know how to put design thought into their products. Last month, the ML-1630W blew us away with its centrefold looks, and this month it's the turn of the ML-2855ND.Admittedly, this one is less of a head-turner tha...
Bottom line Output quality is an undoubted strength, as are its looks, but most businesses will find the lack of capacity annoying...
50%
trustedreviews.com
Updated:
2015-06-25 08:21:19
Spare a thought for the humble, mono laser printer. Colour inkjet all-in-ones seem to get all the development money these days, so how can a mono laser compete? The answer seems to be more of the same, as small business and small workgroup lasers get a bi...
80%
alphr.com
Updated:
2015-06-25 08:21:19
The printer people at Samsung certainly know how to put design thought into their products. Last month, the ML-1630W blew us away with its centrefold looks, and this month it's the turn of the ML-2855ND. Admittedly, this one is less of a head-turner th...
Bottom line Output quality is an undoubted strength, as are its looks, but most businesses will find the lack of capacity annoying...
50%