Trust logo

Trust CoZa mouse USB Type-A Optical

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75856
Info modified on:
08 Feb 2024, 14:14:21
Warranty:
2 years
Long product name Trust CoZa mouse USB Type-A Optical:

CoZa Mouse - Blue

Trust CoZa mouse USB Type-A Optical:

- Stylish optical mouse with compact design that fits in your pocket and takes up limited space in your notebook bag
- Red illuminating scroll wheel when mouse is in use
- Just plug and start; no need to install software
- Suitable for both right and left hand users

Short summary description Trust CoZa mouse USB Type-A Optical:

Trust CoZa Mouse, Optical, USB Type-A, Turquoise

Long summary description Trust CoZa mouse USB Type-A Optical:

Trust CoZa Mouse. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 3. Product colour: Turquoise

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.