location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WAP-8121 WLAN access point 433 Mbit/s White Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC750 Dual Band PoE Wireless Access Point, Ceiling Mount, Controller Managed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAP-8121 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867199190 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120940
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:34:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne WAP-8121 user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick I n stallation Guide (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne WAP-8121 WLAN access point 433 Mbit/s White Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - 5 GHz
  • - Maximum data transfer rate: 433 Mbit/s
  • - IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x
  • - 64-bit WEP, 128-bit WEP, WPA, WPA2, WPA2-AES, WPA2-PSK, WPA2-TKIP
  • - Power over Ethernet (PoE)
  • - Antennas quantity: 3 Integrated antenna
Long product name LevelOne WAP-8121 WLAN access point 433 Mbit/s White Power over Ethernet (PoE) :
The long product name of LevelOne WAP-8121 WLAN access point 433 Mbit/s White Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1x 10/100Mbps Base-TX PoE, 15 W, 80 max Clients, IEEE 802.3/u/x/ad, IEEE 802.11e/i/a
More>>>
LevelOne WAP-8121 WLAN access point 433 Mbit/s White Power over Ethernet (PoE):
The official description of LevelOne WAP-8121 WLAN access point 433 Mbit/s White Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Compatible with IEEE 802.11a/b/g/n/ac wireless standards
- Multi-operation modes to suit different wireless applications
- IEEE 802.3af PoE compliant to simplify deployment and installation
- Provides up to 8 SSIDs to separate network traffic and enhance security
- Auto Channel Selection for low interference band

"The LevelOne WAP-8121 is a sophisticated, fast dual-band managed wireless access point, offering up to 450 Mbps on the 5 GHz band and up to 300 Mbps on the 2.4 GHz band. It provides a combined throughput of 750 Mbps using 802.11ac standards. The advanced wireless access point also supports all legacy wireless devices on 802.11a/b/g/n. WAP-8121 performs automatic testing and assigns channels dynamically to detect conflicts and channel interference, constantly optimising performance in the background. The device runs on PoE, negating the need for electrical wiring.
Central management allows for adjustments to the RF (Radio Frequency) (according to )the environment, further optimising the performance of the network by adjusting and balancing workloads as well as detecting areas of weak reception. it provides WEP, WPA-PSK, WPA-TKIP, and WPA2 AES secured connectivity for securing the Wireless Area Network and to prevent unauthorized access. The device supports up to four(Eight) SSIDs allowing unique configuration settings for different network regions. The sophisticated and stylish access point mounts on a ceiling, providing a low-profile, highly effective networking solution."

Short summary description LevelOne WAP-8121 WLAN access point 433 Mbit/s White Power over Ethernet (PoE):
This short summary of the LevelOne WAP-8121 WLAN access point 433 Mbit/s White Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne WAP-8121, 433 Mbit/s, 10,100,1000 Mbit/s, 2.4 - 5.825 GHz, IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n,..., 80 user(s), 36 channels

Long summary description LevelOne WAP-8121 WLAN access point 433 Mbit/s White Power over Ethernet (PoE):
This is an auto-generated long summary of LevelOne WAP-8121 WLAN access point 433 Mbit/s White Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

LevelOne WAP-8121. Maximum data transfer rate: 433 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s, Frequency band: 2.4 - 5.825 GHz. Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA2, WPA2-AES, WPA2-PSK, WPA2-TKIP, Service Set Identifier (SSID) features: SSID broadcast on/off. Switch type: Managed. WAN connection: Ethernet (RJ-45), Wi-Fi. Output voltage: 12 V, Output current: 1,5 A, Power consumption (typical): 15 W

Features
2.4 GHz *
Yes
5 GHz *
Yes
Maximum data transfer rate *
433 Mbit/s
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Frequency band
2.4 - 5.825 GHz
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x
Number of users
80 user(s)
Channels quantity
36 channels
Automatic channel selection
Yes
Modulation
16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK
Wi-Fi Multimedia (WMM)/(WME)
Yes
Flow control support
Yes
Quality of Service (QoS) support
Yes
Receiver sensitivity
2.4GHz: 802.11n (20MHZ): -70 dBm 802.11n (40MHZ): -68 dBm 802.11g: -72 dBm 802.11b: -95 dBm 5GHz: 802.11ac (80MHZ): -62 dBm 802.11ac (40MHZ): -65 dBm 802.11ac (20MHZ): -68 dBm 802.11n (40MHZ): -68 dBm 802.11n (20MHZ): -70 dBm 802.11a: -72 dBm
Security
Security algorithms *
64-bit WEP, 128-bit WEP, WPA, WPA2, WPA2-AES, WPA2-PSK, WPA2-TKIP
Service Set Identifier (SSID) features
SSID broadcast on/off
Number of SSID supported
8
Management features
Web-based management
Yes
Switch type
Managed
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
WAN connection
Ethernet (RJ-45), Wi-Fi
DC-in jack
Yes
Power
Power over Ethernet (PoE) *
Yes
Output voltage
12 V
Power
Output current
1,5 A
Power consumption (typical)
15 W
Design
Placement *
Ceiling, Wall
Product colour *
White
Reset button
Yes
LED indicators
Power, WLAN
Certification
CE/FCC
Internal
No
Antenna
Antenna direction type
Omni-directional
Antenna features
Integrated antenna
Antennas quantity
3
Antenna gain level (max)
15 dBi
Weight & dimensions
Width
189 mm
Depth
38,5 mm
Height
189 mm
Weight
326 g
Packaging data
Package width
214 mm
Package depth
62 mm
Package height
317 mm
Package weight
680 g
Packaging content
Cables included
LAN (RJ-45)
Quick start guide
Yes
Operational conditions
Operating relative humidity (H-H)
-20 - 50%
Operating temperature (T-T)
-40 - 70 °C
Storage temperature (T-T)
5 - 90 °C
Storage relative humidity (H-H)
10 - 90%
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)