Product Brochure/Datasheet
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N200-003-WH networking cable White 0,9 m Cat6 U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Premium cabling for Cat5/5e/6 home/office network applications
- - Rated for 550 MHz/1 Gbps communication
- - 24 AWG 4-pair stranded UTP with PVC jacket
- - Gold-plated copper contacts minimize data loss
- - Integral strain relief protects connectors from stress and cracking
Warranty:
Lifetime limited
Long product name Tripp Lite N200-003-WH networking cable White 0,9 m Cat6 U/UTP (UTP)
:
The long product name of Tripp Lite N200-003-WH networking cable White 0,9 m Cat6 U/UTP (UTP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Cat6 Gigabit Molded (UTP) Ethernet Cable (RJ45 M/M), PoE, White, 3 ft. (0.91 m)
More>>>
Tripp Lite N200-003-WH networking cable White 0,9 m Cat6 U/UTP (UTP):
The official description of Tripp Lite N200-003-WH networking cable White 0,9 m Cat6 U/UTP (UTP) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The Ideal Solution for All High-Speed Cat5/5e/6 Networking
Connects high-speed network components, such as computers, printers, video game systems, Blu-ray players, copy machines, routers and modems
Designed for 1000Base-T, 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice, Token Ring Type 3 and EIA/TIA applications
Recommended for home or office applications
Provides high-speed connections up to 550 MHz/1 Gbps
Flawless signal delivery with minimal near-end crosstalk levels
Premium Construction Ensures Error-Free Signal Transfer
Manufactured from 24 AWG 4-pair stranded UTP with staggered-pin plug design
Molded RJ45 connectors and gold-plated copper contacts for maximum conductivity and minimum data loss
Integral strain relief protects cable and connectors from stress and cracking
Meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11)
Short summary description Tripp Lite N200-003-WH networking cable White 0,9 m Cat6 U/UTP (UTP):
This short summary of the Tripp Lite N200-003-WH networking cable White 0,9 m Cat6 U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.
Tripp Lite N200-003-WH, 0,9 m, Cat6, U/UTP (UTP), RJ-45, RJ-45, White
Long summary description Tripp Lite N200-003-WH networking cable White 0,9 m Cat6 U/UTP (UTP):
This is an auto-generated long summary of Tripp Lite N200-003-WH networking cable White 0,9 m Cat6 U/UTP (UTP) based on the first three specs of the first five spec groups.
Tripp Lite N200-003-WH. Cable length: 0,9 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Data transfer rate: 1000 Mbit/s, Product colour: White