location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U438-06N-G2-W interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U438-06N-G2-W USB 3.2 Gen 2 (10 Gbps) USB-C to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, Thunderbolt 3 Compatible, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U438-06N-G2-W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332199423 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:43:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U438-06N-G2-W interface cards/adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports USB 3.2 Gen 2 data transfer rates up to 10 Gbps
  • - Works up to 70% faster when connected to UASP host controller
  • - Compatible with SATA HDDs and SSDs up to 4 TB
  • - Plug-and-play-no external power supply required
  • - Compatible with all USB-enabled operating systems
Warranty: 3-year limited
Long product name Tripp Lite U438-06N-G2-W interface cards/adapter :
The long product name of Tripp Lite U438-06N-G2-W interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.2 Gen 2 (10 Gbps) USB-C to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, Thunderbolt 3 Compatible, White
More>>>
Tripp Lite U438-06N-G2-W interface cards/adapter:
The official description of Tripp Lite U438-06N-G2-W interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U438-06N-G2-W USB 3.2 Gen 2 to SATA III Adapter Cable connects a 2.5-inch SATA hard disk drive (HDD) or solid state drive (SSD) to an available USB-C or Thunderbolt 3

port on your laptop, tablet, Chromebook or computer. This lets you back up important data, retrieve data from an old hard drive, or store information on an external drive that you can take with you to another computer.

This adapter cable supports USB 3.2 Gen 2 data transfer rates up to 10 Gbps. Its UASP (USB Attached SCSI Protocol) feature reduces latency and allows the cable to perform up to 70% faster when connected to a UASP-enabled host controller.

Perfect for storing and sharing large files, such as music and video files, the U438-06N-G2-W is compatible with SATA drives up to 4 TB. Just insert the drive into the 22-pin SATA connector, and attach the built-in USB 3.2 cable to your computer.

The U438-06N-G2-W accepts SATA III (6 Gbps), SATA II (3 Gbps) and SATA I (1.10 Gbps) drives, as well as USB 2.0 (480 Mbps) and USB 1.1 (12 Mbps) transfer speeds. It supports LBA-48 bit (Logical Block Addressing) and USB Mass Storage Class Bulk-Only Transport. No software, drivers or external power supply is required. Compatible with all USB-enabled operating systems.

Short summary description Tripp Lite U438-06N-G2-W interface cards/adapter:
This short summary of the Tripp Lite U438-06N-G2-W interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U438-06N-G2-W, White, China, 10 - 50 °C, 0 - 65 °C, 1 pc(s), 106,7 mm

Long summary description Tripp Lite U438-06N-G2-W interface cards/adapter:
This is an auto-generated long summary of Tripp Lite U438-06N-G2-W interface cards/adapter based on the first three specs of the first five spec groups.

Tripp Lite U438-06N-G2-W. Product colour: White, Country of origin: China. Quantity per pack: 1 pc(s), Package width: 106,7 mm, Package depth: 177,8 mm. Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 177,8 mm, Master (outer) case length: 111,8 mm. Data transfer rate: 10 Gbit/s

Design
Product colour
White
Country of origin
China
Features
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
10 - 50 °C
Storage temperature (T-T)
0 - 65 °C
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332199420
Compliance certificates
RoHS
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
106,7 mm
Package depth
177,8 mm
Package height
12,7 mm
Package weight
90 g
Logistics data
Harmonized System (HS) code
8473,30,9100
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
177,8 mm
Master (outer) case length
111,8 mm
Master (outer) case height
124,5 mm
Master (outer) case weight
320 g
Other features
Data transfer rate
10 Gbit/s
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)