location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68068 camping cot Polyester Aluminium, Steel Single cot

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fold 'n Rest Aluminum Camping Bed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68068
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138932744
Category: Camping Cots Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:53:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 68068 camping cot Polyester Aluminium, Steel Single cot :
The long product name of Bestway 68068 camping cot Polyester Aluminium, Steel Single cot. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fold 'n Rest Aluminum Camping Bed
More>>>
Bestway 68068 camping cot Polyester Aluminium, Steel Single cot:
The official description of Bestway 68068 camping cot Polyester Aluminium, Steel Single cot as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FOLD 'N REST ALUMINUM CAMPING BED
- Easy-fold frame for compact storage
- Aluminum + steel frame. Light weight, but still strong
- Great for outdoor camping
- Weight capacity: 130 kg (286 Lb.)
Contents: One camping bed, one carry bag

Short summary description Bestway 68068 camping cot Polyester Aluminium, Steel Single cot:
This short summary of the Bestway 68068 camping cot Polyester Aluminium, Steel Single cot data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68068, Single cot, 130 kg, 11 kg, Aluminium, Grey, Polyester

Long summary description Bestway 68068 camping cot Polyester Aluminium, Steel Single cot:
This is an auto-generated long summary of Bestway 68068 camping cot Polyester Aluminium, Steel Single cot based on the first three specs of the first five spec groups.

Bestway 68068. Type: Single cot, Product colour: Aluminium, Grey, Material: Polyester. Width: 780 mm, Depth: 2080 mm, Height: 470 mm. Minimum order quantity: 2 pc(s), Quantity per pallet: 42 pc(s). Package type: Blister

Features
Product colour *
Aluminium, Grey
Material *
Polyester
Frame material *
Aluminium, Steel
Maximum weight capacity *
130 kg
Tent *
No
Type *
Single cot
Intrastat code
63069000
Weight & dimensions
Width *
780 mm
Depth *
2080 mm
Height *
470 mm
Weight & dimensions
Weight
11 kg
Package width
220 mm
Package depth
110 mm
Package height
1080 mm
Package volume
51000 cm³
Logistics data
Minimum order quantity
2 pc(s)
Quantity per pallet
42 pc(s)
Packaging content
Carrying case
Yes
Package type
Blister
Brand Image Product code Product Stock Price from
Bestway 68065 camping cot Polyester Steel Single bed Bestway 68065 camping cot Polyester Steel Single bed
(show image)
68065 Pavillo Fold 'N Rest Camping Bed 1.9m x 64cm x 42cm