location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 75063 inflatable sofa Grey Vinyl

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi Max Ⅱ Air Couch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75063
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138927993
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 75063 inflatable sofa Grey Vinyl :
The long product name of Bestway 75063 inflatable sofa Grey Vinyl. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multi Max Ⅱ Air Couch
More>>>
Bestway 75063 inflatable sofa Grey Vinyl:
The official description of Bestway 75063 inflatable sofa Grey Vinyl as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MULTI MAX Ⅱ AIR COUCH
- Safety valves
- Multifunctional couch can be used as a double couch or a double bed
- Comfortable flocked surface and sides
- Sturdy I-beam construction
- Super comfortable backrest and cup holder design
- 4 air chambers construction
- Heavy-duty repair patch included
Contents: One couch, two pillows,repair patch

Short summary description Bestway 75063 inflatable sofa Grey Vinyl:
This short summary of the Bestway 75063 inflatable sofa Grey Vinyl data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 75063, Grey, Vinyl, 2 seat(s), 1600 mm, 640 mm, 2 m

Long summary description Bestway 75063 inflatable sofa Grey Vinyl:
This is an auto-generated long summary of Bestway 75063 inflatable sofa Grey Vinyl based on the first three specs of the first five spec groups.

Bestway 75063. Product colour: Grey, Material: Vinyl, Number of seats: 2 seat(s). Width: 1600 mm, Height: 640 mm, Unfolded depth: 2 m. Quantity per pallet: 21 pc(s). Minimum order quantity: 1 pc(s). Package width: 450 mm, Package depth: 355 mm, Package height: 220 mm