location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 27024 scuba diving fins Blue, Red, White, Yellow XL 42-44 9.5-11.5 Paddle fins

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Endura Dive Fins
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27024
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138914900
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 27024 scuba diving fins Blue, Red, White, Yellow XL 42-44 9.5-11.5 Paddle fins :
The long product name of Bestway 27024 scuba diving fins Blue, Red, White, Yellow XL 42-44 9.5-11.5 Paddle fins. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Endura Dive Fins
More>>>
Bestway 27024 scuba diving fins Blue, Red, White, Yellow XL 42-44 9.5-11.5 Paddle fins:
The official description of Bestway 27024 scuba diving fins Blue, Red, White, Yellow XL 42-44 9.5-11.5 Paddle fins as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Fin size: XL; US (9.5-11.5); EUR (42-44)
- Ideal for warm water
- Lightweight design for easy travel
- OCT (Optimized Channel Thrust) Fin Technology for optimal water channeling at all times providing increased efficiency and power
- Angled design for maximum kick efficiency producing maximum forward motion (lift) with less effort
- Hydrodynamic ribs minimize lateral movement
- Creates less strain on the leg muscles compared with traditional fins, reducing the diver’s fatigue and subsequent air consumption
- Soft molded foot pocket for added comfort
- Contents: One pair of fins

Short summary description Bestway 27024 scuba diving fins Blue, Red, White, Yellow XL 42-44 9.5-11.5 Paddle fins:
This short summary of the Bestway 27024 scuba diving fins Blue, Red, White, Yellow XL 42-44 9.5-11.5 Paddle fins data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 27024, Paddle fins, Blue, Red, White, Yellow, Full foot, XL, 42-44, 9.5-11.5

Long summary description Bestway 27024 scuba diving fins Blue, Red, White, Yellow XL 42-44 9.5-11.5 Paddle fins:
This is an auto-generated long summary of Bestway 27024 scuba diving fins Blue, Red, White, Yellow XL 42-44 9.5-11.5 Paddle fins based on the first three specs of the first five spec groups.

Bestway 27024. Product type: Paddle fins, Product colour: Blue, Red, White, Yellow, Fin pocket type: Full foot. Package width: 575 mm, Package depth: 83 mm, Package height: 190 mm. Quantity per pallet: 192 pc(s), Minimum order quantity: 8 pc(s)

Features
Product colour *
Blue, Red, White, Yellow
Size
XL
Fins size (EU)
42-44
Fins size (USA)
9.5-11.5
Fin pocket type *
Full foot
Recommended age (min)
14 yr(s)
Product type *
Paddle fins
Intrastat code
95062900
Technical details
Package volume
49000 cm³
Packaging data
Package width
575 mm
Package depth
83 mm
Package height
190 mm
Package weight
955 g
Package type
Blister
Logistics data
Quantity per pallet
192 pc(s)
Minimum order quantity
8 pc(s)