Allied Telesis logo

Allied Telesis 32-Bit CardBus LAN Adapter Internal 100 Mbit/s

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118434
Info modified on:
21 Oct 2022, 10:14:07
Warranty:
Lifetime
Long product name Allied Telesis 32-Bit CardBus LAN Adapter Internal 100 Mbit/s:

AT-2800TX - 32-Bit CardBus LAN Adapter

Allied Telesis 32-Bit CardBus LAN Adapter Internal 100 Mbit/s:

High Performance
Allied Telesyn’s new AT-2800TX CardBus adapter card meets the demands of today’s high-performance notebook computers for 32 bit PC cards.
Capable of auto-sensing and operating on either a 10T or 100TX network, the AT-2800TX is an Ethernet LAN adapter card for notebooks designed to meet CardBus, the 32-bit high-performance PC Card standard. The CardBus specification provides true 32 bit PCI bus performance in a PC Card format. Unlike the claims of many 10/100 PCMCIA cards, CardBus provides a true 100Mbps network interface.The AT-2800TX uses the CardBus technology to eliminate the interface bottleneck that slowed down older 16 bit PC cards. Notebooks equipped with CardBus are compatible with the AT-2800TX, as well as older PCMCIA cards.

CardBus Defined
Providing higher levels of performance than 16 bit PC cards, 32 bit CardBus cards take advantage of internal bus speeds four to six times faster than their predecessors. CardBus PC Cards adopt the well-established PC Card form, providing for a compact, rugged card that can
be inserted completely within its host computer without any external cabling. Because CardBus attains the same high-level performance of the host platform’s internal system bus, it’s an ideal way to add 100Mbps LAN, SCSI II, video conferencing, or other high-performance capabilities to the notebook form factor.

Key features:
- Fast and easy installation with automatic configuration
- Full-duplex operation for increased throughput
- 32 bit PCI Bus mastering architecture increases overall system performance
- Support for latest CardBus operating systems: Windows 95 & Windows 98
- IEEE 802.3 and 802.3u compliant
- PCI 2.1 compliant
- Free technical support

Short summary description Allied Telesis 32-Bit CardBus LAN Adapter Internal 100 Mbit/s:

Allied Telesis 32-Bit CardBus LAN Adapter, Internal, Wired, CardBus, 100 Mbit/s

Long summary description Allied Telesis 32-Bit CardBus LAN Adapter Internal 100 Mbit/s:

Allied Telesis 32-Bit CardBus LAN Adapter. Internal. Connectivity technology: Wired, Host interface: CardBus. Maximum data transfer rate: 100 Mbit/s

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.