location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC 1002HA Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Eee PC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EEE PC 1002HA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90OA0PB32111A38E105Q
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:14:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Eee PC 1002HA Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Grey
  • - Intel Atom® N280 1,66 GHz
  • - 25,6 cm (10.1") 1024 x 600 pixels 5:3
  • - 1 GB DDR2-SDRAM
  • - Ethernet LAN Bluetooth 2.0+EDR
  • - Lithium Polymer (LiPo) 5 h
  • - Windows XP Home Edition
Long product name ASUS Eee PC 1002HA Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Grey :
The long product name of ASUS Eee PC 1002HA Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Eee PC 1002HA, Intel Atom N280, 1GB (DDR2) RAM, 160GB HDD, 1.3Mp, SD, MMC (SDHC), MS, MS Pro, 1 x VGA,3 x USB 2., 1 x LAN RJ-45
More>>>
ASUS Eee PC 1002HA Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Grey:
The official description of ASUS Eee PC 1002HA Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Showcase your professionalism in style with the New Eee PC™ 1002HA
- Windows® XP Home
- LED backlight display and large keyboard for comfortable use
- Long battery life with ASUS? exclusive Super Hybrid Engine
- F9 system recovery for added assurance
- Elegant Argent Grey chassis with classy brushed aluminum finish
- 160GB HDD & additional complementary online storage space to store, share and access data anytime, anywhere

Be the toast of your office with the new Eee PC™ 1002HA, a built-for-business netbook that is sure to impress both your colleagues and clients alike. Its Argent Grey chassis lends an instant air of professionalism, and its long 5-hour battery life**—thanks to ASUS’ exclusive energy-saving Super Hybrid Engine—will see you through lengthy meetings and presentations. Furthermore, its 10" display and large keyboard will allow you to work in absolute comfort for hours on end, and its generous 160 GB of in-built storage—along with an additional 10 GB of online Eee Storage—will enable you to store, share and access your important data anytime, anywhere.

Large LED Backlight Screen and Keyboard for Comfortable Use
- 10" display makes reading documents and viewing multimedia files more comfortable
- 1024 x 600 resolution allows you to view a single A4-sized page without the need to scroll left or right
- The keyboard is 92% the size of generic notebooks—making it more comfortable to type for less fatigue during prolonged use

Massive Data Capacity with Hybrid Storage
- Equipped with a 160 GB internal hard disk drive
- Comes with an exclusive 10 GB of file-encrypted online Eee Storage that allows you to store, share and access documents and multimedia easily on the move

Super Hybrid Engine for Extended Battery Life
- Super Hybrid Engine (SHE) provides you with more power per charge: up to 5 hours** of unplugged use when you are out and about
- SHE also manages your power consumption, providing you with optimal power depending on your current usage needs

Short summary description ASUS Eee PC 1002HA Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Grey:
This short summary of the ASUS Eee PC 1002HA Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Eee PC 1002HA, Intel Atom®, 1,66 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description ASUS Eee PC 1002HA Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Grey:
This is an auto-generated long summary of ASUS Eee PC 1002HA Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Grey based on the first three specs of the first five spec groups.

ASUS Eee PC 1002HA. Product type: Netbook. Processor family: Intel Atom®, Processor model: N280, Processor frequency: 1,66 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Grey. Weight: 1,2 kg

Design
Product type *
Netbook
Product colour *
Grey
Display
Display diagonal *
25,6 cm (10.1")
Display resolution *
1024 x 600 pixels
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N280
Processor cores
1
Processor threads
2
Processor frequency *
1,66 GHz
Processor cache
0,512 MB
Processor cache type
L2
Processor front side bus
667 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2,5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Storage
HDD capacity
160 GB
Card reader integrated
Yes
Compatible memory cards
MS Pro, SD
Audio
Audio system
HDA
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1,3 MP
Network
Wi-Fi
Yes
Networking features
LAN 10/100M, WiFi 802.11b/g/n
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
Software
Trial software
Microsoft Office Home & Student 2007
Operating system installed *
Windows XP Home Edition
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Processor code
SLGL9
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
41411
Conflict-Free processor
No
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity
4200 mAh
Battery life (max)
5 h
Weight & dimensions
Width
264 mm
Depth
181 mm
Height
27,6 mm
Weight *
1,2 kg
Other features
Dimensions (WxDxH)
264 x 181 x 27,6 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:50:52
Uk has collected 30 expert reviews for ASUS Eee PC 1002HA Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Grey and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
hereshow.ca
Updated:
2014-05-22 01:50:45
The 10-inch Eee PC 1002HA from ASUS for about $500. In most ways, its a notebook: it runs Windows XP, has a near-full-size keyboard and a full complement of ports: three USB, headphone, microphone, external monitor and Ethernet...
Good Solid, elegant construction, Clever multitouch touchpad, Nearfullsize keyboard...
Bad Not ideal for extensive typing, No internal optical drive...
0%
tweaktown.com
Updated:
2014-05-22 01:50:50
With the poor global economy, the computer market is having one of the roughest years in recent memory with most all of the major computer makers reporting missed earnings and looking at layoffs in efforts to return to their former levels of profita...
Bottom line When all the dust settled, the only thing that kept the great ASUS Eee 1002HA from being a fantastic netbook was the slightly odd keyboard layout. ASUS has addressed this issue with a new keyboard that is coming on its new netbooks, but whether or n...
91%
digitalversus.com
Updated:
2014-05-22 01:50:52
Asus has added yet another netbook to its collection with this Eee PC 1002HA. Its essentially an updated version of the 1000H, with both hardware improvements and a few aesthetic refinements too.The basic configuration remains the same though: Window...
Good Stylish, Large keyboard, Comfortable touchpad, Lighter than the 1000H, Very light charger...
Bad Low maximum brightness for the screen, Less battery life than the 1000H...
100%
Brand Image Product code Product Stock Price from
ASUS Eee PC 1008HA (Seashell) Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blue ASUS Eee PC 1008HA (Seashell) Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blue
(show image)
90OA19B31111735E12JQ Eee PC 1008HA (Seashell) 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Eee PC 1005HA (Seashell) Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition White ASUS Eee PC 1005HA (Seashell) Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition White
(show image)
90OA1BBA1122735E82JQ Eee PC 1005HA (Seashell) 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Eee PC 1000HE Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blue ASUS Eee PC 1000HE Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blue
(show image)
90OA17B52111735E20JQ Eee PC 1000HE 0.00
(excl. VAT)
0 (incl. VAT)