location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HD2300 webcam Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Webcam HD2300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y3G74AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780337851 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2019
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP HD2300 webcam Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in microphone
  • - Mounting type: Clip/Stand
  • - Black
Long product name HP HD2300 webcam Black :
The long product name of HP HD2300 webcam Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Webcam HD2300
More>>>
HP HD2300 webcam Black:
The official description of HP HD2300 webcam Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Video calls made simple. Instantly connect and communicate with this user-friendly high-definition webcam. Compatible with most popular video calling[1] services, this camera features widescreen 720P HD so you can chat and record videos with good image quality.
Centralized tools
HP Webcam Control Center centralizes tools and applications on your desktop for easy access to camera functions.[2]
Adjustable for the best shot
Mount your camera anywhere with the versatile clip and adjust freely with 360° pan & 30° tilt.
Modern, first-class design
The clean, streamline design saves space and features deluxe accents.

Short summary description HP HD2300 webcam Black:
This short summary of the HP HD2300 webcam Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP HD2300, Black, Clip/Stand, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., 69,2 mm, 43 mm, 47,5 mm

Long summary description HP HD2300 webcam Black:
This is an auto-generated long summary of HP HD2300 webcam Black based on the first three specs of the first five spec groups.

HP HD2300. Product colour: Black, Mounting type: Clip/Stand. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,.... Width: 69,2 mm, Depth: 43 mm, Height: 47,5 mm. Package width: 122 mm, Package depth: 152 mm, Package height: 60 mm

Communication made easy

Quickly launch the webcam and connect using Skype, or Google calling services.[1]

Enhanced webcam experience

Image-enhancing 720P HD produces images in 16x9 widescreen format. Paired with the directional microphone, everyone gets seen and heard.[2]

Share with your network

One-click upload to Facebook makes sharing easy.

Design
Built-in microphone *
Yes
Product colour *
Black
Mounting type *
Clip/Stand
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Weight & dimensions
Width
69,2 mm
Weight & dimensions
Depth
43 mm
Height
47,5 mm
Weight
55 g
Packaging data
Package width
122 mm
Package depth
152 mm
Package height
60 mm
Package weight
147 g
Country Distributor
United Kingdom 1 distributor(s)