location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pioneer VSX-919AH-S 7.1 channels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pioneer Check ‘Pioneer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VSX-919AH-S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VSX-919H-S
Category:
Audio/video (AV) receivers receive audio and video signals.
AV Receivers Check ‘Pioneer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pioneer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pioneer VSX-919AH-S 7.1 channels Silver :
The long product name of Pioneer VSX-919AH-S 7.1 channels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VSX-919AH-S 7.1 Channel AV Receiver with PQLS, HD Master Audio and iPod/iPhone Digital Direct via USB (Silver)
More>>>
Short summary description Pioneer VSX-919AH-S 7.1 channels Silver:
This short summary of the Pioneer VSX-919AH-S 7.1 channels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Pioneer VSX-919AH-S, 7.1 channels, 100 dB, 6 Ω, Wired, 290 W, 0,5 W

Long summary description Pioneer VSX-919AH-S 7.1 channels Silver:
This is an auto-generated long summary of Pioneer VSX-919AH-S 7.1 channels Silver based on the first three specs of the first five spec groups.

Pioneer VSX-919AH-S. Audio output channels: 7.1 channels, Signal-to-Noise Ratio (SNR): 100 dB, Impedance: 6 Ω. Connectivity technology: Wired. Power consumption (typical): 290 W, Power consumption (standby): 0,5 W. Weight: 8,7 kg. Frequency band: 0.005 — 100, Power requirements: 220 — 230 V, 50/60 Hz, Dimensions (WxDxH): 420 x 349 x 158 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 14:37:51
Uk has collected 7 expert reviews for Pioneer VSX-919AH-S 7.1 channels Silver and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
whathifi.com
Updated:
2011-09-23 14:37:50
It's very easy to be seduced by this Pioneer's glossy black fascia, punchy display and smattering of bright neon blue and red lights. But the '919AH needs to do more than just flutter its eyelids to secure a good star rating.Thankfully,has always packe...
Good Stylish design, smooth to operate, focused, precise, agile sound, iPod functionality...
Bad Not quite as refined as class leaders...
80%
pcauthority.com.au
Updated:
2011-11-10 00:16:39
It's very easy to be seduced by this Pioneer's glossy black fascia, punchy display and smattering of bright neon blue and red lights.But the 919AH needs to do more than just flutter its eyelids to secure a good star rating.Thankfully, Pioneer has alway...
Bottom line The Pioneer is a very capable and appealing machine...
83%
Brand Image Product code Product Stock Price from
Pioneer

Pioneer VSX-519V-K AV receiver 5.1 channels Black
(show image)
VSX-519V-K VSX-519V-K 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-919AH-K 7.1 channels Black
(show image)
VSX-919H-K VSX-919AH-K 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-819H-K AV receiver 5.1 channels Black
(show image)
VSX-819H-K VSX-819H-K 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-819H-S AV receiver 5.1 channels Silver
(show image)
VSX-819H-S VSX-819H-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-917V-S 7.1 channels Silver
(show image)
VSX-917-S VSX-917V-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-519V-S AV receiver 5.1 channels Silver
(show image)
VSX-519V-S VSX-519V-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-818V-S AV receiver 5.1 channels Silver
(show image)
VSX-818V-S VSX-818V-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-418-S AV receiver 5.1 channels Silver
(show image)
VSX-418-S VSX-418-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-418-K AV receiver 130 W 5.1 channels Surround Black
(show image)
VSX-418-K VSX-418-K 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-818V-S 5.1 channels Silver
(show image)
VSX818S VSX-818V-S 0.00
(excl. VAT)
0 (incl. VAT)