location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P782-006-DH KVM cable Black 1,8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P782-006-DH HDMI/DVI/USB KVM Cable Kit, 6 ft. (1.83 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P782-006-DH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332199935 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:08:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P782-006-DH KVM cable Black 1,8 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Includes 6-ft. (1.83 m) USB A/B and HDMI cables
  • - Includes DVI-to-HDMI adapter
  • - Premium foil and braid shielding
  • - Integral strain relief
  • - Molded gold-plated connectors and contacts
Warranty: Lifetime limited
Long product name Tripp Lite P782-006-DH KVM cable Black 1,8 m :
The long product name of Tripp Lite P782-006-DH KVM cable Black 1,8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI/DVI/USB KVM Cable Kit, 6 ft. (1.83 m)
More>>>
Tripp Lite P782-006-DH KVM cable Black 1,8 m:
The official description of Tripp Lite P782-006-DH KVM cable Black 1,8 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The P782-006-DH HDMI/DVI/USB KVM Cable Kit connects your computer to an HDMI-enabled KVM switch. It includes a six-foot (1.8-meter) USB A/B keyboard/mouse cable, a six-foot HDMI monitor cable and an adapter for converting a DVI port to HDMI. Premium foil and braid shielding in the cables delivers reliable, error-free signal quality and protection from EMI/RFI interference. Integral strain relief ensures the cable and connectors last a long time. The adapter's molded gold-plated connectors and contacts ensure excellent conductivity.

Short summary description Tripp Lite P782-006-DH KVM cable Black 1,8 m:
This short summary of the Tripp Lite P782-006-DH KVM cable Black 1,8 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P782-006-DH, 1,8 m, Black, HDMI (FEMALE); HDMI (MALE); USB B (MALE), DVI-D DUAL-LINK (MALE) (WIRED TO DVI-D SINGLE-LINK); HDMI (MALE); USB A (MALE), Male, Male

Long summary description Tripp Lite P782-006-DH KVM cable Black 1,8 m:
This is an auto-generated long summary of Tripp Lite P782-006-DH KVM cable Black 1,8 m based on the first three specs of the first five spec groups.

Tripp Lite P782-006-DH. Cable length: 1,8 m, Product colour: Black, Connector 1: HDMI (FEMALE); HDMI (MALE); USB B (MALE). Package width: 177,8 mm, Package depth: 12,7 mm, Package height: 228,6 mm. Master (outer) case width: 350,5 mm, Master (outer) case length: 25,4 mm, Master (outer) case height: 401,3 mm. Cable colour: Black

Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332199932
Compliance certificates
RoHS
Performance
Product colour
Black
Cable length *
1,8 m
Connector 1
HDMI (FEMALE); HDMI (MALE); USB B (MALE)
Connector 2
DVI-D DUAL-LINK (MALE) (WIRED TO DVI-D SINGLE-LINK); HDMI (MALE); USB A (MALE)
Connector 1 gender
Male
Connector 2 gender
Male
Connector gender
Male/Female
Connector contacts plating
Gold
Cable jacket material
Polyvinyl chloride (PVC)
Country of origin
Vietnam
Packaging data
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Package weight
200 g
Logistics data
Harmonized System (HS) code
8544,42,2000
Master (outer) case width
350,5 mm
Master (outer) case length
25,4 mm
Master (outer) case height
401,3 mm
Master (outer) case weight
2,1 kg
Quantity per master (outer) case
10 pc(s)
Other features
Cable colour
Black
Brand Image Product code Product Stock Price from
Tripp Lite B055-001-C KVM cable Black 0,25 m Tripp Lite B055-001-C KVM cable Black 0,25 m
(show image)
B055-001-C B055-001-C NetDirector USB-C Server Interface Unit with Virtual Media Support (B064 Series), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P778-006-DP KVM cable Black, Green 1,83 m Tripp Lite P778-006-DP KVM cable Black, Green 1,83 m
(show image)
P778-006-DP P778-006-DP VGA to DisplayPort and USB-A Adapter Cable Kit for B020-U and B022-U KVM, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-HKIT10 KVM cable Black, Blue, Grey 3 m Tripp Lite P785-HKIT10 KVM cable Black, Blue, Grey 3 m
(show image)
P785-HKIT10 P785-HKIT10 HDMI KVM Cable Kit for B005-HUA2-K and B005-HUA4 KVM, 4K HDMI, USB 3.2 Gen 1, 3.5 mm, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-HKIT06 KVM cable Black, Blue, Grey 1,8 m Tripp Lite P785-HKIT06 KVM cable Black, Blue, Grey 1,8 m
(show image)
P785-HKIT06 P785-HKIT06 HDMI KVM Cable Kit for B005-HUA2-K and B005-HUA4 KVM, 4K HDMI, USB 3.2 Gen 1, 3.5 mm, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-DPKIT10 KVM cable Black, Blue 3,5 m Tripp Lite P785-DPKIT10 KVM cable Black, Blue 3,5 m
(show image)
P785-DPKIT10 P785-DPKIT10 DisplayPort KVM Cable Kit for B005-DPUA2-K and B005-DPUA4 KVM, 4K DP, USB 3.2, 3.5 mm, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-DPKIT06 KVM cable Black, Blue 1,8 m Tripp Lite P785-DPKIT06 KVM cable Black, Blue 1,8 m
(show image)
P785-DPKIT06 P785-DPKIT06 DisplayPort KVM Cable Kit for B005-DPUA2-K and B005-DPUA4 KVM, 4K DP, USB 3.2, 3.5 mm, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P782-010-HA KVM cable Black 3,05 m Tripp Lite P782-010-HA KVM cable Black 3,05 m
(show image)
P782-010-HA P782-010-HA HDMI KVM Cable Kit - 4K HDMI, USB 2.0, 3.5 mm Audio (M/M), Black, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P782-006-HA KVM cable Black 1,83 m Tripp Lite P782-006-HA KVM cable Black 1,83 m
(show image)
P782-006-HA P782-006-HA HDMI KVM Cable Kit - 4K HDMI, USB 2.0, 3.5 mm Audio (M/M), Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P784-010-U KVM cable Black 3,05 m Tripp Lite P784-010-U KVM cable Black 3,05 m
(show image)
P784-010-U DVI KVM Cable Kit - DVI, USB, 3.5 mm Audio (3xM/3xM) + USB (M/M), 1080p, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P784-006-DVU KVM cable Black 1,83 m Tripp Lite P784-006-DVU KVM cable Black 1,83 m
(show image)
P784-006-DVU DVI KVM Cable Kit - DVI, USB, 3.5 mm Audio (3xM/3xM) + USB (M/M) + DVI (M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 3 distributor(s)
Österreich 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)