location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming 246QE4K-013 All-in-One PC/workstation Intel® Core™ i5 i5-6300HQ 59,9 cm (23.6") 3840 x 2160 pixels 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Wi-Fi 5 (802.11ac)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
24"
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GAMING 246QE4K-013
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GAMING 246QE4K-013
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072470838
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘MSI’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Gaming 246QE4K-013 All-in-One PC/workstation Intel® Core™ i5 i5-6300HQ 59,9 cm (23.6") 3840 x 2160 pixels 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Wi-Fi 5 (802.11ac)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming All-in-One PC 230 W
  • - Intel® Core™ i5 i5-6300HQ 2,3 GHz
  • - 59,9 cm (23.6") 4K Ultra HD 3840 x 2160 Matt
  • - 16 GB DDR4-SDRAM 2133 MHz 2 x 8 GB
  • - 1,13 TB HDD+SSD DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® GTX 960M 4 GB Intel® HD Graphics 530
  • - 2 MP 1920 x 1080 pixels
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 10 Home 64-bit
Long product name MSI Gaming 246QE4K-013 All-in-One PC/workstation Intel® Core™ i5 i5-6300HQ 59,9 cm (23.6") 3840 x 2160 pixels 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Wi-Fi 5 (802.11ac) :
The long product name of MSI Gaming 246QE4K-013 All-in-One PC/workstation Intel® Core™ i5 i5-6300HQ 59,9 cm (23.6") 3840 x 2160 pixels 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Wi-Fi 5 (802.11ac). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6300HQ Processor (6MB Cache, up to 3.20 GHz), 16GB DDR4 SDRAM, 128GB SSD+1TB HDD Serial ATA III, DVD Super Multi, Gigabit LAN, WiFi, SD/MMC/MS, GTX 960M 4GB, 23.6” LED Backlight 3840 x 2160, Windows 10
More>>>
MSI Gaming 246QE4K-013 All-in-One PC/workstation Intel® Core™ i5 i5-6300HQ 59,9 cm (23.6") 3840 x 2160 pixels 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Wi-Fi 5 (802.11ac):
The official description of MSI Gaming 246QE4K-013 All-in-One PC/workstation Intel® Core™ i5 i5-6300HQ 59,9 cm (23.6") 3840 x 2160 pixels 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Wi-Fi 5 (802.11ac) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

THE GAME IS ON
WITH MSI® GAMING ALL-IN-ONE!

MSI integrated all parts of a top performing gaming desktop into a high quality display, capable of playing your favorite PC games in high resolutions and frames-per-second. Built with the latest graphics cards technologies and integrated with some of the best audio features, the MSI gaming All-in-One PCs are made to impress both casual and hardcore gamers with stunning visuals and striking performance.

LATEST 6TH GENERATION INTEL ® CORE™ I7 PROCESSORS
The new 6th generation Intel processors require lower power consumption but deliver better performance than before. CPU performance of Core i7-6700HQ is 20% faster than i7-4720HQ under average usage.

LATEST ARCHITECTURE
DDR4-2133 MEMORY SUPPORT

Get the best possible performance out of your All-in-One PC with support of the advanced DDR4-2133 memory, achieving over 29GB/s in reading speed and 35GB/s in writing. With over 30% faster performance than previous generations DDR3-1600, DDR4-2133 is the new PC standard to take your extreme gaming experience to the next level.

SUPER RAID 4
Load Games in Seconds

Get in the game before everyone else with Super RAID 4, MSI’s fastest RAID 0 storage configuration. Combining dual PCI-E Gen 3.0 x4 SSD’s utilizing NVMe technology, harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds over 3300MB/s. Load games works in seconds!

A DIFFERENT VIEW
ON GAMING

MSI Dragon Eye allows you to watch a YouTube video or Twitch Stream while playing a game simultaneously. Simply add a link or stream to the Dragon Eye application and select the size, position, volume and transparency and start gaming. With a few hotkeys you can start/pause your video or set the

ANTI-FLICKER & LESS BLUE LIGHT
Spending many hours playing games or working for long periods on your PC projects? A smartly stabilized power current prevents screen flickering and blue light emission of the All-in-One PC, thereby reducing eyestrain and fatigue.

AMAZING GRAPHICS
FOR AWESOME GAMES

The MSI Gaming All-in-One PC is equipped with the latest mobile NVIDIA® GeForce® graphics card, providing you with incredibly sharp images and an immense gameplay experience.

WITH NAHIMIC, ENJOY SOUND THAT PUSHES THE LIMITS OF REALITY.
Nahimic sound technology has been approved for its quality and precision in projects undertaken by the military field and the aeronautics industry. It offers immersive virtual 7.1 sound in high definition using exclusive stereo equipment.

Nahimic lifts your gaming experience to a new level, offering you highly sought-after gaming benefits:

AUDIO BOOST
To deliver the crispest sound signal to gamers’ ears, a special hardware amplifier called ‘Audio Boost’ is integrated onto the Gaming AIO, especially benefiting gamers using a gaming headset.

HEADSET MASTER
With Headset Master you can take full control and easily switch between front speakers and headphone audio output at any time, without having to unplug your gaming gear. You can also independently control the volume of your speakers and mic.

GAMING CENTER
User-friendly application, you can adjust most of system values in this Gaming Center which provide a better gaming experience.

STEELSERIES CERTIFIED
Get ready to enjoy the best gaming experience with MSI® & SteelSeries!
Enthusiast gaming gear brand SteelSeries has officially approved MSI GAMING desktops as ‘SteelSeries Certified (SSC)’. This certification is based on the performance demands and stability of MSI GAMING desktops and SteelSeries products. Your SteelSeries headset, mouse and other top quality gaming gear works best on MSI GAMING desktops.

KILLERTM E2400 WITH ADVANCED STREAM DETECT 2.0
The new Killer™ E2400 Intelligent Networking Platform, featuring Advanced Stream Detect 2.0, is built for maximum networking performance for online games and high-quality streaming media. Killer™ LAN automatically detects and accelerates game traffic ahead of other network traffic for smoother, stutter-free in-game performance and the competitive edge.

Short summary description MSI Gaming 246QE4K-013 All-in-One PC/workstation Intel® Core™ i5 i5-6300HQ 59,9 cm (23.6") 3840 x 2160 pixels 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Wi-Fi 5 (802.11ac):
This short summary of the MSI Gaming 246QE4K-013 All-in-One PC/workstation Intel® Core™ i5 i5-6300HQ 59,9 cm (23.6") 3840 x 2160 pixels 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Wi-Fi 5 (802.11ac) data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Gaming 246QE4K-013, 59,9 cm (23.6"), 4K Ultra HD, Intel® Core™ i5, 16 GB, 1,13 TB, Windows 10 Home

Long summary description MSI Gaming 246QE4K-013 All-in-One PC/workstation Intel® Core™ i5 i5-6300HQ 59,9 cm (23.6") 3840 x 2160 pixels 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Wi-Fi 5 (802.11ac):
This is an auto-generated long summary of MSI Gaming 246QE4K-013 All-in-One PC/workstation Intel® Core™ i5 i5-6300HQ 59,9 cm (23.6") 3840 x 2160 pixels 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Wi-Fi 5 (802.11ac) based on the first three specs of the first five spec groups.

MSI Gaming 246QE4K-013. Product type: All-in-One PC. Display diagonal: 59,9 cm (23.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2,3 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 960M. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home

Display
Display diagonal *
59,9 cm (23.6")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type *
4K Ultra HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6300HQ
Processor cores
4
Processor threads
4
Processor boost frequency
3,2 GHz
Processor frequency *
2,3 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
PCI Express slots version
3.0
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
R0
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel® Core™ i5-6300 Mobile Series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR2FP
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, LPDDR3-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1866, 2133, 1600 MHz
Memory bandwidth supported by processor (max)
34,1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Memory layout (slots x size)
2 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1,13 TB
Storage media *
HDD+SSD
Number of storage drives installed
2
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA III
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
M.2
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, Memory Stick (MS), SD
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 960M
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR4
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
1,7 GB
Number of displays supported (on-board graphics)
3
NVIDIA G-SYNC
Yes
NVIDIA GameWorks VR
Yes
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio system
Nahimic Audio
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Camera
Camera resolution
1920 x 1080 pixels
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
HDMI ports quantity *
2
Headphone outputs
1
Microphone in
Yes
Mini PCI Express slots
2
Performance
Product type *
All-in-One PC
Market positioning
Gaming
Motherboard chipset
Intel® HM170
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
1,00
Processor ARK ID
88959
Power
AC adapter power
230 W
Weight & dimensions
Width (with stand)
583,6 mm
Depth (with stand)
190,6 mm
Height (with stand)
32,4 mm
Weight (with stand)
9,47 kg
Width (without stand)
434,3 mm
Weight (without stand)
8,47 kg
Packaging content
Mouse included
No
Other features
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:57:23
Uk has collected 7 expert reviews for MSI Gaming 246QE4K-013 All-in-One PC/workstation Intel® Core™ i5 i5-6300HQ 59.9 cm (23.6") 3840 x 2160 pixels 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Wi-Fi 5 (802.11ac) and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
kitguru.net
Updated:
2017-05-01 06:57:23
You can look at the MSI Gaming 24 6QE All-in-One in a number of different ways and the most obvious (and laziest) is to compare it with Apple iMac. This misses the point because iMac comes in 21.5-inch and 27-inch sizes and places the emphasis on a svelte...
Good Core i76700HQ Skylake CPU is excellent, The 23.6inch 1920×1080 IPS panel does a fine job, 128GB Transcend M.2 SSD is supported by a 1TB HDD, Cooling works effectively, Price seems fair for the engineering required to package this system...
Bad GTX 960M will struggle at 1080p unless image quality settings are reduced, Grand Theft Auto V wouldn't run for some unknown reason, Access to the bottom ports is a touch awkward.
Bottom line By our reckoning it would cost £800-£900 to build a tower PC with similar performance to the MSI Gaming 24 6QE (including a display) which means you are paying £300-£400 for the convenience of the compact All-in-One design. It's a decent performer and the...
80%