location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes 4 in 1 Sports Edition Trike tricycle Children Front drive Upright

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 in 1 Sports Edition Trike Pink/White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
634369E4
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743634369 show
Category: Tricycles Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:05:01
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Little Tikes 634369E4 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Little Tikes 4 in 1 Sports Edition Trike tricycle Children Front drive Upright :
The long product name of Little Tikes 4 in 1 Sports Edition Trike tricycle Children Front drive Upright. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 in 1 Sports Edition Trike Pink/White, +9m - 36 m
More>>>
Little Tikes 4 in 1 Sports Edition Trike tricycle Children Front drive Upright:
The official description of Little Tikes 4 in 1 Sports Edition Trike tricycle Children Front drive Upright as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For babies and beginning riders, this attractive trike has been specifically designed to envolve and grow with your child. The sporty and colours of this trike make in the perfect match for al the budding sports stars out there. - 4 stages to grow with your child: Stage 1: Guided- 9 months+ Stage 2: Learning-12 months+ Stage 3: Developing- 18 months+ Stage 4: Independent- 30 months+ - Removable shade canopy and bag.
- Padded seat for extra comfort
- Durable, quiet ride tyres.
- Seat adjusts to 4 positions.
- Detachable push handle for parent control.
- 5 point seat belt harness and protective safety bar.
- Non- slip pedals that fold away and detach.
- Durable metal/plastic construction.
- Convenient beverage holder.
- Extra large storage bucket with dumping feature.

Short summary description Little Tikes 4 in 1 Sports Edition Trike tricycle Children Front drive Upright:
This short summary of the Little Tikes 4 in 1 Sports Edition Trike tricycle Children Front drive Upright data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes 4 in 1 Sports Edition Trike, Girl, Front drive, Upright, Children, Solid wheels, Pink, White

Long summary description Little Tikes 4 in 1 Sports Edition Trike tricycle Children Front drive Upright:
This is an auto-generated long summary of Little Tikes 4 in 1 Sports Edition Trike tricycle Children Front drive Upright based on the first three specs of the first five spec groups.

Little Tikes 4 in 1 Sports Edition Trike. Recommended gender: Girl, Drive type: Front drive, Product design: Upright. Width: 1219,2 mm, Depth: 495,3 mm, Height: 965,2 mm. Package width: 603,3 mm, Package depth: 228,6 mm, Package height: 392,7 mm. Quantity per intermodal container (20ft): 448 pc(s), Quantity per intermodal container (40ft): 1031 pc(s), Quantity per intermodal container (40ft, HC): 1053 pc(s)

Features
Target audience *
Children
Recommended gender *
Girl
Drive type *
Front drive
Product design *
Upright
Wheels type *
Solid wheels
Wheels material
Plastic
Product colour *
Pink, White
Frame material
Metal
Luggage rack
Rear
Seat belt
Yes
Parent handle
Yes
Adjustable parent handle
Yes
Removable parent handle
Yes
Recommended age (max)
3 yr(s)
Certification
CE
Weight & dimensions
Width
1219,2 mm
Depth
495,3 mm
Weight & dimensions
Height
965,2 mm
Packaging data
Package width
603,3 mm
Package depth
228,6 mm
Package height
392,7 mm
Package weight
9,77 kg
Package volume
54300 cm³
Logistics data
Quantity per intermodal container (20ft)
448 pc(s)
Quantity per intermodal container (40ft)
1031 pc(s)
Quantity per intermodal container (40ft, HC)
1053 pc(s)
Master (outer) case width
619,3 mm
Master (outer) case length
479,6 mm
Master (outer) case height
425,5 mm
Master (outer) case weight
21,4 kg
Master (outer) case volume
126300 cm³