Hozelock 6755 garden hose 7,5 m Above ground PVC Green

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30550
Info modified on:
02 Jun 2018, 08:40:01
Warranty:
10 years
Long product name Hozelock 6755 garden hose 7,5 m Above ground PVC Green:

Sprinkler Hose, 7.5m, PVC

Short summary description Hozelock 6755 garden hose 7,5 m Above ground PVC Green:

Hozelock 6755, 7,5 m, Above ground, Green, Hose only, PVC, 325 mm

Long summary description Hozelock 6755 garden hose 7,5 m Above ground PVC Green:

Hozelock 6755. Hose length: 7,5 m, Placement supported: Above ground, Product colour: Green. Package width: 325 mm, Package depth: 325 mm, Package height: 32 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.