location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts NS-WS100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
sit-stand workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NS-WS100WHITE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371445683
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 385831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:19:03
The date of the most recent change of this product data-sheet in Icecat.
drawing (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts NS-WS100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of displays supported: 1
  • - Maximum weight capacity: 15 kg
  • - Height adjustment range: 130 - 500 mm
Warranty: 5 year
Long product name Neomounts NS-WS100 :
The long product name of Neomounts NS-WS100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Newstar Sit-Stand Desktop Workstation - White
More>>>
Neomounts NS-WS100:
The official description of Neomounts NS-WS100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NewStar sit-stand workstation, model NS-WS100WHITE, converts a table top into a healthy sit-stand workstation. This workstation includes a spacious upper display surface and lower keyboard and mouse desk. It features spring-assisted lift mechanism that lets you switch easily between sitting and standing in just a few seconds.

This ergonomic product offers you maximum comfort, freedom of movement and productivity. It holds up to 15kg/33lbs, while staying steady and solid at any height. Simple to start enjoying the health benefits of standing while you work.

- Large work surface (90 x 64 cm) accommodates two monitors or a monitor and a laptop.
- Ergonomic keyboard tray (70 x 30 cm) keeps staggered height between keyboard and monitor to prevent neck strain.
- Stepless height adjustment (13 - 50 cm) allows a comfortable standing or sitting position as you want.
- Gas spring lifting mechanism allows to easily moving the desk up and down, even with your computer equipment.
- Dual squeeze handles effortlessly activate and inactivate the height adjustment mode.
- Sturdy construction keeps stable and solid even fully extended.

No assembly required comes ready to use out of the box.

Short summary description Neomounts NS-WS100:
This short summary of the Neomounts NS-WS100 data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts NS-WS100, White, 15 kg, Desk, 130 - 500 mm, 64 cm, 640 mm

Long summary description Neomounts NS-WS100:
This is an auto-generated long summary of Neomounts NS-WS100 based on the first three specs of the first five spec groups.

Neomounts NS-WS100. Product colour: White, Maximum weight capacity: 15 kg, Mounting type: Desk. Height adjustment range: 130 - 500 mm, Distance to the wall (min): 64 cm. Depth: 640 mm, Height: 500 mm. Package width: 195 mm, Package depth: 720 mm, Package height: 986 mm. Country of origin: China, Quantity per master (outer) case: 1 pc(s), Master (outer) case net weight: 22,6 kg

Features
Mounting type
Desk
Product colour *
White
Number of displays supported *
1
Maximum weight capacity *
15 kg
Ergonomics
Height adjustment range
130 - 500 mm
Distance to the wall (min)
64 cm
Weight & dimensions
Depth
640 mm
Height
500 mm
Packaging data
Package width
195 mm
Packaging data
Package depth
720 mm
Package height
986 mm
Package net weight
22,6 kg
Logistics data
Country of origin
China
Quantity per master (outer) case
1 pc(s)
Master (outer) case net weight
22,6 kg
Harmonized System (HS) code
94038900
Quantity per EUR-pallet
8 pc(s)
Master (outer) case weight
25,6 kg
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)