Chieftec logo

Chieftec CH-07B-B Midi Tower Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18342
Info modified on:
21 Apr 2020, 11:28:07
Long product name Chieftec CH-07B-B Midi Tower Black:

CH-07B-B, Dragon Series, Black

Chieftec CH-07B-B Midi Tower Black:

A gamer’s dream!! Our popular Dragon Series is getting a new member, the new CH-07. This gaming chassis with its four pre-installed fans (1x 220mm and 3x 120mm) offers not only outstanding cooling but also holds enough space for an E-ATX mainboard. The ergonomic and smooth-lines coupled with patented and easy-to-use fastening clips for the ODD and HDD installation will make this gaming chassis a leading force.

Short summary description Chieftec CH-07B-B Midi Tower Black:

Chieftec CH-07B-B, Midi Tower, PC, Black, ATX, 205 mm, 540 mm

Long summary description Chieftec CH-07B-B Midi Tower Black:

Chieftec CH-07B-B. Form factor: Midi Tower, Type: PC, Product colour: Black. Width: 205 mm, Depth: 540 mm, Height: 480 mm. Ventilation fan(s): 3x 120mm, 1x 220mm, Internal drive bays: 5/6x 3.5", External drive bays: 4x 5.25"

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.